MarShield Radiation Shielding Barriers and Walls

Description
MarShield manufactures standard and custom-designed radiation shielding modular barriers/walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing. Features Panels extend from floor to 84” or more, high, ensuring effective protection. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available. View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)* Lead equivalencies ranging from 0.5mm to 3mm. Can be fabricated into large continuous window panes, up to 6’ x 8’ or larger.
Request a Quote Datasheet
Description
MarShield manufactures standard and custom-designed radiation shielding modular barriers/walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing. Features Panels extend from floor to 84” or more, high, ensuring effective protection. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available. View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)* Lead equivalencies ranging from 0.5mm to 3mm. Can be fabricated into large continuous window panes, up to 6’ x 8’ or larger.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Shielding Barriers and Walls -  - MarShield
Burlington, Ontario, Canada
Radiation Shielding Barriers and Walls
Radiation Shielding Barriers and Walls
MarShield manufactures standard and custom-designed radiation shielding modular barriers/walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing. Features Panels extend from floor to 84” or more, high, ensuring effective protection. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available. View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)* Lead equivalencies ranging from 0.5mm to 3mm. Can be fabricated into large continuous window panes, up to 6’ x 8’ or larger.

MarShield manufactures standard and custom-designed radiation shielding modular barriers/walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing.

Features

  • Panels extend from floor to 84” or more, high, ensuring effective protection.
  • Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available.
  • View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)*
  • Lead equivalencies ranging from 0.5mm to 3mm.
  • Can be fabricated into large continuous window panes, up to 6’ x 8’ or larger.
Supplier's Site Datasheet

Technical Specifications

  MarShield
Product Category Composite Panels
Product Name Radiation Shielding Barriers and Walls
Skin Type Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
Pre-fab Lead Lined Wall Panels -  - MarShield
Specs
Skin Type Wall Panel
Core Type Lead Lined
Application Construction; Industrial
View Details