Strongwell Corporation Fiberglass Foam and Hollow Core Building Panels DURASHIELD HC

Description
DURASHIELD HC® is a cost-effective alternative to DURASHIELD® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel for quick assembly and easy installation in various applications. The pultruded panel’s unique hollow core and intermediate ribs provide extra stiffness for uses such as decking, cladding or tank covers. The panels can be bonded together with standard adhesives and attached to structural shapes with bolts or screw fasteners. These standard polyester panels will not rot, rust or mildew, which makes them ideal for high moisture environments including saltwater. Applications Cladding Decking Cellular Enclosures and Screening Tank Covers Cooling Tower Partition Walls Buildings and Enclosures when Insulation is Not Required
Description
DURASHIELD HC® is a cost-effective alternative to DURASHIELD® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel for quick assembly and easy installation in various applications. The pultruded panel’s unique hollow core and intermediate ribs provide extra stiffness for uses such as decking, cladding or tank covers. The panels can be bonded together with standard adhesives and attached to structural shapes with bolts or screw fasteners. These standard polyester panels will not rot, rust or mildew, which makes them ideal for high moisture environments including saltwater. Applications Cladding Decking Cellular Enclosures and Screening Tank Covers Cooling Tower Partition Walls Buildings and Enclosures when Insulation is Not Required

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Foam and Hollow Core Building Panels - DURASHIELD HC - Strongwell Corporation
Bristol, VA, USA
Fiberglass Foam and Hollow Core Building Panels
DURASHIELD HC
Fiberglass Foam and Hollow Core Building Panels DURASHIELD HC
DURASHIELD HC® is a cost-effective alternative to DURASHIELD® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel for quick assembly and easy installation in various applications. The pultruded panel’s unique hollow core and intermediate ribs provide extra stiffness for uses such as decking, cladding or tank covers. The panels can be bonded together with standard adhesives and attached to structural shapes with bolts or screw fasteners. These standard polyester panels will not rot, rust or mildew, which makes them ideal for high moisture environments including saltwater. Applications Cladding Decking Cellular Enclosures and Screening Tank Covers Cooling Tower Partition Walls Buildings and Enclosures when Insulation is Not Required

DURASHIELD HC® is a cost-effective alternative to DURASHIELD® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel for quick assembly and easy installation in various applications.

The pultruded panel’s unique hollow core and intermediate ribs provide extra stiffness for uses such as decking, cladding or tank covers. The panels can be bonded together with standard adhesives and attached to structural shapes with bolts or screw fasteners. These standard polyester panels will not rot, rust or mildew, which makes them ideal for high moisture environments including saltwater.

Applications

  • Cladding
  • Decking
  • Cellular Enclosures and Screening
  • Tank Covers
  • Cooling Tower Partition Walls
  • Buildings and Enclosures when Insulation is Not Required
Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Composite Panels
Product Number DURASHIELD HC
Product Name Fiberglass Foam and Hollow Core Building Panels
Skin Type Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Skin Type Cloth / Fabric
Core Type Lead Lined
Application Construction; Industrial
View Details
High Density Tooling Foam Board - LAST-A-FOAM® FR-4512 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 263 to 271 lbs/in (461 to 475 N/cm)
View Details
PN 1 Aramid Fiber Honeycomb -  - Plascore Incorporated
Plascore Incorporated
Specs
Core Type Honeycomb
Application Automotive; Aerospace; Construction; Flooring
Features Thermally Insulating
View Details
FRP Composite Tank Covers -  - Strongwell Corporation
Strongwell Corporation
Specs
Skin Type Plastic / Polymer
Application Industrial
View Details