DEWALT Industrial Tool Co. 1/2" (13mm) VSR Drill with Keyless Chuck DW246

Description
Product Features Single-sleeve keyless chuck with spindle lock provides greater bit retention and tool-free convenience Triple gear reduction provides increased torque and reduces gear stress Rubber grip and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability Helical-cut steel, heat-treated steel gears for long life and durability 360° side handle for greater control and versatility
Description
Product Features Single-sleeve keyless chuck with spindle lock provides greater bit retention and tool-free convenience Triple gear reduction provides increased torque and reduces gear stress Rubber grip and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability Helical-cut steel, heat-treated steel gears for long life and durability 360° side handle for greater control and versatility

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) VSR Drill with Keyless Chuck - DW246 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) VSR Drill with Keyless Chuck
DW246
1/2" (13mm) VSR Drill with Keyless Chuck DW246
Product Features Single-sleeve keyless chuck with spindle lock provides greater bit retention and tool-free convenience Triple gear reduction provides increased torque and reduces gear stress Rubber grip and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability Helical-cut steel, heat-treated steel gears for long life and durability 360° side handle for greater control and versatility

Product Features

  • Single-sleeve keyless chuck with spindle lock provides greater bit retention and tool-free convenience
  • Triple gear reduction provides increased torque and reduces gear stress
  • Rubber grip and two-finger trigger for increased comfort and greater control
  • Metal gear housing for jobsite durability and increased reliability
  • Helical-cut steel, heat-treated steel gears for long life and durability
  • 360° side handle for greater control and versatility
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW246
Product Name 1/2" (13mm) VSR Drill with Keyless Chuck
Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Drill -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Length 10.04 to 17.64 inch (255 to 448 mm)
Weight 7.72 to 68.36 lbs (3.5 to 31 kg)
View Details
D-handle Drills - 2 1311 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 11 inch (279 mm)
View Details