Makita USA, Inc. BHR202 - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer Kit; Accepts SDS-PLUS Bits BHR202

Description
Compact Pistol Grip Design Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM Faster drilling with synchronized RPM and BPM 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications Jobsite tested shock absorbent handle protects the battery housing for extra durability Torque limiting clutch reduces gear damage by automatically disengaging gears if bit binds One-touch sliding chuck for quick bit changes Chisel rotates 360° with 40 different positions Compact pistol grip design at only 14-1/8" long and weighs only 7.7 lbs. for reduced operator fatigue Large 2-finger variable speed trigger for added convenience Built-in L.E.D. light with afterglow illuminates the work area Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Contractor Bag (821016-X) Side Handle (158057-6) Depth Gauge (324219-0)
Description
Compact Pistol Grip Design Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM Faster drilling with synchronized RPM and BPM 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications Jobsite tested shock absorbent handle protects the battery housing for extra durability Torque limiting clutch reduces gear damage by automatically disengaging gears if bit binds One-touch sliding chuck for quick bit changes Chisel rotates 360° with 40 different positions Compact pistol grip design at only 14-1/8" long and weighs only 7.7 lbs. for reduced operator fatigue Large 2-finger variable speed trigger for added convenience Built-in L.E.D. light with afterglow illuminates the work area Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Contractor Bag (821016-X) Side Handle (158057-6) Depth Gauge (324219-0)

Suppliers

Company
Product
Description
Supplier Links
BHR202 - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer Kit; Accepts SDS-PLUS Bits - BHR202 - Makita USA, Inc.
La Mirada, CA, USA
BHR202 - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer Kit; Accepts SDS-PLUS Bits
BHR202
BHR202 - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer Kit; Accepts SDS-PLUS Bits BHR202
Compact Pistol Grip Design Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM Faster drilling with synchronized RPM and BPM 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications Jobsite tested shock absorbent handle protects the battery housing for extra durability Torque limiting clutch reduces gear damage by automatically disengaging gears if bit binds One-touch sliding chuck for quick bit changes Chisel rotates 360° with 40 different positions Compact pistol grip design at only 14-1/8" long and weighs only 7.7 lbs. for reduced operator fatigue Large 2-finger variable speed trigger for added convenience Built-in L.E.D. light with afterglow illuminates the work area Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Contractor Bag (821016-X) Side Handle (158057-6) Depth Gauge (324219-0)

Compact Pistol Grip Design

  • Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM
  • Faster drilling with synchronized RPM and BPM
  • 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications
  • Jobsite tested shock absorbent handle protects the battery housing for extra durability
  • Torque limiting clutch reduces gear damage by automatically disengaging gears if bit binds
  • One-touch sliding chuck for quick bit changes
  • Chisel rotates 360° with 40 different positions
  • Compact pistol grip design at only 14-1/8" long and weighs only 7.7 lbs. for reduced operator fatigue
  • Large 2-finger variable speed trigger for added convenience
  • Built-in L.E.D. light with afterglow illuminates the work area
  • Soft grip handle provides increased comfort on the job
  • LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles
  • LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power)
  • 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature
  • 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work
  • The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE)
  • 3-year warranty on tool and 1-year warranty on batteries and charger
INCLUDES:
  • 2 ea. 18V LXT Lithium-Ion Battery (BL1830)
  • 1 30-Minute Rapid Optimum Charger (DC18RA)
  • Contractor Bag (821016-X)
  • Side Handle (158057-6)
  • Depth Gauge (324219-0)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number BHR202
Product Name BHR202 - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer Kit; Accepts SDS-PLUS Bits
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch - D25712K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 20.5 inch (521 mm)
View Details
Pneumatic Drill, Pistolgrip - DP 030-020 ZRB12 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
3pc 4V Lithium-Ion Combo Kit - Online Only Deal - RP9903 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Weight 0.9600 lbs (0.4354 kg)
View Details