Milwaukee Electric Tool Corporation Electric Portable Drill 0299-20

Description
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 12-13/64 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Datasheet
Description
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 12-13/64 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0299-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0299-20
Electric Portable Drill 0299-20
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 12-13/64 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
  • PISTOL GRIP TYPE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 8 AMP CURRENT RATING
  • 5.4 POUND WEIGHT
  • 0 TO 850 RPM SPEED RATING
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 12-13/64 INCH
  • CORD TYPE 8 FOOT FIXED
  • CONSTRUCTION GROUNDED
  • GEAR TRAIN DOUBLE
  • INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0299-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288823 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
DS4011 - 1/2" Spade Handle Drill - DS4011 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 13.38 inch (340 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
Portable Magnetic Drilling Machine - CSU 32RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
View Details