DEWALT Industrial Tool Co. 12V MAX* Cordless Li-Ion Drill/Driver / Impact Driver Combo Kit DCK211S2

Description
Product Features DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500) DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows
Description
Product Features DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500) DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows

Suppliers

Company
Product
Description
Supplier Links
12V MAX* Cordless Li-Ion Drill/Driver / Impact Driver Combo Kit - DCK211S2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V MAX* Cordless Li-Ion Drill/Driver / Impact Driver Combo Kit
DCK211S2
12V MAX* Cordless Li-Ion Drill/Driver / Impact Driver Combo Kit DCK211S2
Product Features DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500) DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows

Product Features

  • DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500)
  • DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCK211S2
Product Name 12V MAX* Cordless Li-Ion Drill/Driver / Impact Driver Combo Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889711 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Corner Drill Nonreversible - 2 1602 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 2.5 inch (63.5 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Impact Drivers - 173225 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
RPM 2850 rpm
View Details