Milwaukee Electric Tool Corporation Electric Portable Drill 2607-20

Description
T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 400 RPM/0 TO 1800 RPM SPEED RATING 500 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18[TM] BRAND INCLUDES LED LIGHT
Description
T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 400 RPM/0 TO 1800 RPM SPEED RATING 500 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18[TM] BRAND INCLUDES LED LIGHT

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 2607-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
2607-20
Electric Portable Drill 2607-20
T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 400 RPM/0 TO 1800 RPM SPEED RATING 500 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18[TM] BRAND INCLUDES LED LIGHT
  • T-HANDLE TYPE
  • 18 V INPUT SUPPLY RATING
  • 0 TO 400 RPM/0 TO 1800 RPM SPEED RATING
  • 500 LB-INCH TORQUE RATING
  • TWO SPEED OPTION
  • 1/2 INCH CHUCK CAPACITY
  • M18[TM] BRAND
  • INCLUDES LED LIGHT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2607-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
6271DWPLE - 12V Cordless 3/8" Driver-Drill with Flashlight Kit - 6271DWPLE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
TEK4 4-Volt Screwdriver - HP53LK - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Weight 2.1 lbs (0.9524 kg)
View Details
Electric Portable Drill - 0299-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details