Standex-Meder Electronics Reed Relays SIL24-1A72-71D

Description
RELAY REED SPST 0.5A 24V
Request a Quote Datasheet
Description
RELAY REED SPST 0.5A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1250-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1250-ND
Reed Relays 374-1250-ND
RELAY REED SPST 0.5A 24V

RELAY REED SPST 0.5A 24V

Buy Now Datasheet
Relay, Reed, Spst-No, 200V, 1A, Tht; Contact Configuration Standexmeder - 97K9764 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 1A, Tht; Contact Configuration Standexmeder
97K9764
Relay, Reed, Spst-No, 200V, 1A, Tht; Contact Configuration Standexmeder 97K9764
RELAY, REED, SPST-NO, 200V, 1A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:SIL Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:1A; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 1A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:SIL Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:1A; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays SIL24-1A72-71D
RELAY REED SPST 0.5A 24V

RELAY REED SPST 0.5A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1250-ND 97K9764 SIL24-1A72-71D
Product Name Reed Relays Relay, Reed, Spst-No, 200V, 1A, Tht; Contact Configuration Standexmeder Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Reed Relays - PB821-ND - DigiKey
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC4984 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details