TE Connectivity Reed Relays JWD-171-27

Description
RELAY REED DPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB821-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB821-ND
Reed Relays PB821-ND
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays JWD-171-27
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Supplier's Site
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9295 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9295
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9295
RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number PB821-ND JWD-171-27 81F9295
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - JWD-171-19-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details