CHMR is a sealed reed relay with a single pole, single throw (SPST-NO) contact arrangement, designed for high-voltage switching up to 1000VDC and 1A current, with a resistive load rating of 15mA at 1000VDC. It uses Ag Alloy contacts and features THT PCB terminals with dimensions of 30.2mm × 10.2mm × 10mm. The coil operates from 3 to 24VDC, with a nominal power of 313mW. It meets RoHS compliance and has an insulation resistance of 10,000 MΩ minimum, dielectric strength of 7,000VDC between coil and contacts, and 3,500VDC between open contacts. Operate time is 1.5ms max, release time is 0.5ms max, with mechanical endurance of 1,000,000 operations and electrical endurance of 50,000 operations at rated load. The operating temperature range is -40°C to +105°C.
0.1A@1000VDC; SPST-NO; Reed relay
| Churod Americas, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | CHMR |
| Product Name | 0.1A@1000VDC; SPST-NO; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Approvals | ELV instruction; RoHS |