Sonel Test Ultrasonic leakage detection set WMGBTG1

Description
Hear the inaudible Comprehensive ultrasonic detection set Sonel TG-1 is a reliable professional intended for effective ultrasonic detection. The Sonel TG-1 set is designed for effective and trouble-free ultrasonic detection. It consists of professional instruments of reliable operation, namely: the Sonel TUD-1 ultrasonic leak and electric discharge detector and the Sonel GUD-1 ultrasonic generator. With the use of the Sonel TG-1 set, diagnosing damage in the form of cracks, holes and other leaks is easy and efficient. The versatile TUD-1 detector will prove its worth in many areas, while the GUD-1 generator will extend its capabilities even further and enable effective fault detection also in places where detection is difficult (e.g. in systems that are not filled with medium and in places where the pressure is not sufficient). Features Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz Stepless adjustment of gain Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones Additional probes selected for different methods of analyzing the leakage spot GUD-1 generator for objects of the same pressure Description of the product Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear. Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search for leaks in pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators. Sonel GUD-1 is a part of the ultrasonic leakage detection set. It can generate ultrasonic signals in places, where gas or air leak does not have enough pressure to generate ultrasonic sound. GUD-1 allows to: assess unpressurized tanks, detect cracks and holes.
Datasheet
Description
Hear the inaudible Comprehensive ultrasonic detection set Sonel TG-1 is a reliable professional intended for effective ultrasonic detection. The Sonel TG-1 set is designed for effective and trouble-free ultrasonic detection. It consists of professional instruments of reliable operation, namely: the Sonel TUD-1 ultrasonic leak and electric discharge detector and the Sonel GUD-1 ultrasonic generator. With the use of the Sonel TG-1 set, diagnosing damage in the form of cracks, holes and other leaks is easy and efficient. The versatile TUD-1 detector will prove its worth in many areas, while the GUD-1 generator will extend its capabilities even further and enable effective fault detection also in places where detection is difficult (e.g. in systems that are not filled with medium and in places where the pressure is not sufficient). Features Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz Stepless adjustment of gain Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones Additional probes selected for different methods of analyzing the leakage spot GUD-1 generator for objects of the same pressure Description of the product Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear. Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search for leaks in pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators. Sonel GUD-1 is a part of the ultrasonic leakage detection set. It can generate ultrasonic signals in places, where gas or air leak does not have enough pressure to generate ultrasonic sound. GUD-1 allows to: assess unpressurized tanks, detect cracks and holes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic leakage detection set - WMGBTG1 - Sonel Test
Santa Clara, CA, United States
Ultrasonic leakage detection set
WMGBTG1
Ultrasonic leakage detection set WMGBTG1
Hear the inaudible Comprehensive ultrasonic detection set Sonel TG-1 is a reliable professional intended for effective ultrasonic detection. The Sonel TG-1 set is designed for effective and trouble-free ultrasonic detection. It consists of professional instruments of reliable operation, namely: the Sonel TUD-1 ultrasonic leak and electric discharge detector and the Sonel GUD-1 ultrasonic generator. With the use of the Sonel TG-1 set, diagnosing damage in the form of cracks, holes and other leaks is easy and efficient. The versatile TUD-1 detector will prove its worth in many areas, while the GUD-1 generator will extend its capabilities even further and enable effective fault detection also in places where detection is difficult (e.g. in systems that are not filled with medium and in places where the pressure is not sufficient). Features Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz Stepless adjustment of gain Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones Additional probes selected for different methods of analyzing the leakage spot GUD-1 generator for objects of the same pressure Description of the product Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear. Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search for leaks in pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators. Sonel GUD-1 is a part of the ultrasonic leakage detection set. It can generate ultrasonic signals in places, where gas or air leak does not have enough pressure to generate ultrasonic sound. GUD-1 allows to: assess unpressurized tanks, detect cracks and holes.

Hear the inaudible

Comprehensive ultrasonic detection set Sonel TG-1 is a reliable professional intended for effective ultrasonic detection.

The Sonel TG-1 set is designed for effective and trouble-free ultrasonic detection. It consists of professional instruments of reliable operation, namely: the Sonel TUD-1 ultrasonic leak and electric discharge detector and the Sonel GUD-1 ultrasonic generator.

With the use of the Sonel TG-1 set, diagnosing damage in the form of cracks, holes and other leaks is easy and efficient. The versatile TUD-1 detector will prove its worth in many areas, while the GUD-1 generator will extend its capabilities even further and enable effective fault detection also in places where detection is difficult (e.g. in systems that are not filled with medium and in places where the pressure is not sufficient).


Features


  • Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz
  • Stepless adjustment of gain
  • Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones
  • Additional probes selected for different methods of analyzing the leakage spot
  • GUD-1 generator for objects of the same pressure

Description of the product


Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear.

Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set.

Sonel TUD-1 is a professional device that allows:

  • sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers;
  • the search for leaks in pneumatic and hydraulic systems
  • leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors;
  • diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators.

Sonel GUD-1 is a part of the ultrasonic leakage detection set. It can generate ultrasonic signals in places, where gas or air leak does not have enough pressure to generate ultrasonic sound. GUD-1 allows to:

  • assess unpressurized tanks,
  • detect cracks and holes.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Current Leakage Testers
Product Number WMGBTG1
Product Name Ultrasonic leakage detection set
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Leakage Current 0.0 to 6 milliamps
Resistance Range 1000 to 1.00E6 kohms
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details
A203 Series - A203H/TL - Seaward Group USA
Seaward Group USA
Specs
Input Voltage 220 - 240 VAC
Testing Method Manual
Display AnalogMeter
View Details
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Testing Method Semi-automatic
Display DigitalMeter
Weight 11.03 lbs (5 kg)
View Details