Sonel Test Ultrasonic leak and electrical discharge detector WMGBTUD1

Description
Hear the inaudible Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact device developed to detect leaks and locate sources of electrical discharges. The device receives ultrasound waves that are transmitted through the air and transforms them into acoustic waves that are audible to the human ear. In addition, the detector amplifies the received waves and displays them as signals on the LED ruler and in acoustic form through the supplied headphones. Housed in a handy carrying case, the instrument ensures easy and hassle-free transportation. The detector can operate on battery power for many hours (up to 20h), which gives it great mobility and increases its area of application. The device has a solid design and is very robust, suitable for use even at minus temperatures (down to -20°C). Features Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz Stepless adjustment of gain Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones Additional probes selected for different methods of analyzing the leakage spot Description of the product Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear. Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search for leaks in pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators.
Datasheet
Description
Hear the inaudible Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact device developed to detect leaks and locate sources of electrical discharges. The device receives ultrasound waves that are transmitted through the air and transforms them into acoustic waves that are audible to the human ear. In addition, the detector amplifies the received waves and displays them as signals on the LED ruler and in acoustic form through the supplied headphones. Housed in a handy carrying case, the instrument ensures easy and hassle-free transportation. The detector can operate on battery power for many hours (up to 20h), which gives it great mobility and increases its area of application. The device has a solid design and is very robust, suitable for use even at minus temperatures (down to -20°C). Features Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz Stepless adjustment of gain Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones Additional probes selected for different methods of analyzing the leakage spot Description of the product Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear. Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search for leaks in pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic leak and electrical discharge detector - WMGBTUD1 - Sonel Test
Santa Clara, CA, United States
Ultrasonic leak and electrical discharge detector
WMGBTUD1
Ultrasonic leak and electrical discharge detector WMGBTUD1
Hear the inaudible Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact device developed to detect leaks and locate sources of electrical discharges. The device receives ultrasound waves that are transmitted through the air and transforms them into acoustic waves that are audible to the human ear. In addition, the detector amplifies the received waves and displays them as signals on the LED ruler and in acoustic form through the supplied headphones. Housed in a handy carrying case, the instrument ensures easy and hassle-free transportation. The detector can operate on battery power for many hours (up to 20h), which gives it great mobility and increases its area of application. The device has a solid design and is very robust, suitable for use even at minus temperatures (down to -20°C). Features Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz Stepless adjustment of gain Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones Additional probes selected for different methods of analyzing the leakage spot Description of the product Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear. Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search for leaks in pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators.

Hear the inaudible

Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks.

The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact device developed to detect leaks and locate sources of electrical discharges. The device receives ultrasound waves that are transmitted through the air and transforms them into acoustic waves that are audible to the human ear. In addition, the detector amplifies the received waves and displays them as signals on the LED ruler and in acoustic form through the supplied headphones. Housed in a handy carrying case, the instrument ensures easy and hassle-free transportation. The detector can operate on battery power for many hours (up to 20h), which gives it great mobility and increases its area of application. The device has a solid design and is very robust, suitable for use even at minus temperatures (down to -20°C).


Features


  • Identification of acoustic-wave defects in the range of ultrasounds (40±1) kHz
  • Stepless adjustment of gain
  • Easy and clear interpretation of results visually on the LED scale and acoustically via the earphones
  • Additional probes selected for different methods of analyzing the leakage spot

Description of the product


Sonel TUD-1 is a compact, portable device that receives airborne ultrasonic waves and transforms them into acoustic waves in a range that is audible for the human ear.

Additionally, the unit strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set.

Sonel TUD-1 is a professional device that allows:

  • sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers;
  • the search for leaks in pneumatic and hydraulic systems
  • leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors;
  • diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Current Leakage Testers
Product Number WMGBTUD1
Product Name Ultrasonic leak and electrical discharge detector
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Seaward - Europa Plus - Seaward Group USA
Seaward Group USA
Specs
Leakage Current 0.1000 to 19.99 milliamps
Resistance Range 100 to 100000 kohms
Input Voltage 220 - 240 VAC
View Details
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Testing Method Semi-automatic
Display DigitalMeter
Weight 11.03 lbs (5 kg)
View Details