Seaward Group USA Rigel 266

Description
The Rigel 266 Plus is a highly compact, easy-to-use medical electrical safety analyzer, designed to test medical devices in accordance with IEC/EN 60601-1, MDA DB9801, and AS/NZ 3200. In addition to the Semi Automatic test, the Rigel 266 Plus provides fully manual test routines, easily selectable via the rotary selector switch and dedicated push buttons for individual Single Fault Conditions. A sequence of leakage measurements can be selected for different medical devices without requiring a power break, providing a quick test solution for medical equipment requiring a power-up / down delay time. A large LCD display provides clear indication of test results, Single Fault Condition, AC or DC measurements and pass/fail limits. With its compact design and full IEC 60601-1 features, the Rigel 266 Plus provides the user with a highly effective and portable electrical safety test solution.
Description
The Rigel 266 Plus is a highly compact, easy-to-use medical electrical safety analyzer, designed to test medical devices in accordance with IEC/EN 60601-1, MDA DB9801, and AS/NZ 3200. In addition to the Semi Automatic test, the Rigel 266 Plus provides fully manual test routines, easily selectable via the rotary selector switch and dedicated push buttons for individual Single Fault Conditions. A sequence of leakage measurements can be selected for different medical devices without requiring a power break, providing a quick test solution for medical equipment requiring a power-up / down delay time. A large LCD display provides clear indication of test results, Single Fault Condition, AC or DC measurements and pass/fail limits. With its compact design and full IEC 60601-1 features, the Rigel 266 Plus provides the user with a highly effective and portable electrical safety test solution.

Suppliers

Company
Product
Description
Supplier Links
Rigel - 266 - Seaward Group USA
Tampa, FL, USA
Rigel
266
Rigel 266
The Rigel 266 Plus is a highly compact, easy-to-use medical electrical safety analyzer, designed to test medical devices in accordance with IEC/EN 60601-1, MDA DB9801, and AS/NZ 3200. In addition to the Semi Automatic test, the Rigel 266 Plus provides fully manual test routines, easily selectable via the rotary selector switch and dedicated push buttons for individual Single Fault Conditions. A sequence of leakage measurements can be selected for different medical devices without requiring a power break, providing a quick test solution for medical equipment requiring a power-up / down delay time. A large LCD display provides clear indication of test results, Single Fault Condition, AC or DC measurements and pass/fail limits. With its compact design and full IEC 60601-1 features, the Rigel 266 Plus provides the user with a highly effective and portable electrical safety test solution.

The Rigel 266 Plus is a highly compact, easy-to-use medical electrical safety analyzer, designed to test medical devices in accordance with IEC/EN 60601-1, MDA DB9801, and AS/NZ 3200. In addition to the Semi Automatic test, the Rigel 266 Plus provides fully manual test routines, easily selectable via the rotary selector switch and dedicated push buttons for individual Single Fault Conditions. A sequence of leakage measurements can be selected for different medical devices without requiring a power break, providing a quick test solution for medical equipment requiring a power-up / down delay time. A large LCD display provides clear indication of test results, Single Fault Condition, AC or DC measurements and pass/fail limits. With its compact design and full IEC 60601-1 features, the Rigel 266 Plus provides the user with a highly effective and portable electrical safety test solution.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Current Leakage Testers
Product Number 266
Product Name Rigel
Leakage Current 0.0200 to 10 milliamps
Resistance Range 100 to 100000 kohms
Input Voltage 115 - 120 VAC; 220 - 240 VAC
Testing Method Semi-automatic; Manual
Display DigitalMeter
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Digital Clamp-on AC Leakage Current Meter - WMGBCMP200 - Sonel Test
Specs
Testing Method Manual
Display DigitalMeter; monochrome, backlit, segmented
View Details
A203 Series - A203K - Seaward Group USA
Seaward Group USA
Specs
Input Voltage 220 - 240 VAC
Testing Method Manual
Display AnalogMeter
View Details
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Testing Method Semi-automatic
Display DigitalMeter
Weight 11.03 lbs (5 kg)
View Details