Snap-on Industrial Brands Center Punch P-30

Description
HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.14 LB PRICK PUNCH P MODEL
Datasheet
Description
HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.14 LB PRICK PUNCH P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Punch - P-30 - Snap-on Industrial Brands
Kenosha, WI, USA
Center Punch
P-30
Center Punch P-30
HEX HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 WEIGHT 0.14 LB PRICK PUNCH P MODEL
  • HEX HEAD TYPE
  • FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1
  • WEIGHT 0.14 LB
  • PRICK PUNCH
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Punches
Product Number P-30
Product Name Center Punch
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7010568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
Drift Punch - P-63 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Length 0.3750 inch (9.52 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details