Proto® Industrial Tools PIN PUNCH J49116S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.04 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49116S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49116S2
PIN PUNCH J49116S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.04 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 3/4 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/16 INCH POINT DIAMETER
  • 1/16 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49116S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754786 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
PIN PUNCH - J48316LS2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 8 inch (203 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Pin Punch - 4PPL08 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.75 inch (69.85 mm)
Overall Length 6.69 inch (170 mm)
View Details
2 suppliers