Snap-on Industrial Brands Pin Punch P-8

Description
PARALLEL TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL WILLIAMS. BRAND WEIGHT 0.16 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARALLEL TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL WILLIAMS. BRAND WEIGHT 0.16 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - P-8 - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Punch
P-8
Pin Punch P-8
PARALLEL TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL WILLIAMS. BRAND WEIGHT 0.16 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1 POINT DIAMETER - DECIMAL - UOM IN
  • PARALLEL TYPE
  • FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
  • 7 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • 1/4 INCH POINT DIAMETER
  • .25 POINT DIAMETER - DECIMAL
  • 1/4 POINT DIAMETER - FRACTIONAL
  • WILLIAMS. BRAND
  • WEIGHT 0.16 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Punches
Product Number P-8
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1890 inch (4.8 mm)
Overall Length 3.94 inch (100 mm)
View Details
Soft-Face Punch - CL-3408-015-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details
Drift Punch - P-63 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Length 0.3750 inch (9.52 mm)
View Details