Carr Lane Manufacturing Co. Soft-Face Punch CL-3408-015-SFP

Description
FEATURES: Soft-Face Punches safely extend the reach of a hammer when access is restricted. Transfers impact to difficult-to-reach places. Made in Germany. SIZES: Available in two sizes (face diameters) — see Dimensions page for part numbers: 10mm (.39") 15mm (.59") INSERTS: Soft-Face Punches have replaceable nylon inserts. These nylon inserts are hard, grease and oil resistant, highly elastic, and have superior strike effectiveness. Applications include assembly operations, metalworking, tooling, automotive assembly and repair work, joining of workpieces, sheet metal working, dent removal, and assembly of sharp-edged workpieces. SAFETY PRECAUTIONS: Never allow the punch's striking faces to wear down to the point where the housing makes contact with the work surface, as irreparable damage could result. Always wear safety goggles when using a hammer or any striking tool. Bystanders must also wear safety goggles. Never strike a hammer with or against another striking tool, hardened nail, or any other hard object that could cause damage. Chipping could occur, resulting in possible eye or other injury. Discard any chipped or damaged hammer or punch. CONSTRUCTION: Housing > Steel. Inserts > Nylon, natural white color, hardness 68-78 Shore D.
Description
FEATURES: Soft-Face Punches safely extend the reach of a hammer when access is restricted. Transfers impact to difficult-to-reach places. Made in Germany. SIZES: Available in two sizes (face diameters) — see Dimensions page for part numbers: 10mm (.39") 15mm (.59") INSERTS: Soft-Face Punches have replaceable nylon inserts. These nylon inserts are hard, grease and oil resistant, highly elastic, and have superior strike effectiveness. Applications include assembly operations, metalworking, tooling, automotive assembly and repair work, joining of workpieces, sheet metal working, dent removal, and assembly of sharp-edged workpieces. SAFETY PRECAUTIONS: Never allow the punch's striking faces to wear down to the point where the housing makes contact with the work surface, as irreparable damage could result. Always wear safety goggles when using a hammer or any striking tool. Bystanders must also wear safety goggles. Never strike a hammer with or against another striking tool, hardened nail, or any other hard object that could cause damage. Chipping could occur, resulting in possible eye or other injury. Discard any chipped or damaged hammer or punch. CONSTRUCTION: Housing > Steel. Inserts > Nylon, natural white color, hardness 68-78 Shore D.

Suppliers

Company
Product
Description
Supplier Links
Soft-Face Punch - CL-3408-015-SFP - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Soft-Face Punch
CL-3408-015-SFP
Soft-Face Punch CL-3408-015-SFP
FEATURES: Soft-Face Punches safely extend the reach of a hammer when access is restricted. Transfers impact to difficult-to-reach places. Made in Germany. SIZES: Available in two sizes (face diameters) — see Dimensions page for part numbers: 10mm (.39") 15mm (.59") INSERTS: Soft-Face Punches have replaceable nylon inserts. These nylon inserts are hard, grease and oil resistant, highly elastic, and have superior strike effectiveness. Applications include assembly operations, metalworking, tooling, automotive assembly and repair work, joining of workpieces, sheet metal working, dent removal, and assembly of sharp-edged workpieces. SAFETY PRECAUTIONS: Never allow the punch's striking faces to wear down to the point where the housing makes contact with the work surface, as irreparable damage could result. Always wear safety goggles when using a hammer or any striking tool. Bystanders must also wear safety goggles. Never strike a hammer with or against another striking tool, hardened nail, or any other hard object that could cause damage. Chipping could occur, resulting in possible eye or other injury. Discard any chipped or damaged hammer or punch. CONSTRUCTION: Housing > Steel. Inserts > Nylon, natural white color, hardness 68-78 Shore D.

FEATURES: Soft-Face Punches safely extend the reach of a hammer when access is restricted. Transfers impact to difficult-to-reach places. Made in Germany.
SIZES: Available in two sizes (face diameters) — see Dimensions page for part numbers:

10mm (.39")
15mm (.59")

INSERTS: Soft-Face Punches have replaceable nylon inserts. These nylon inserts are hard, grease and oil resistant, highly elastic, and have superior strike effectiveness. Applications include assembly operations, metalworking, tooling, automotive assembly and repair work, joining of workpieces, sheet metal working, dent removal, and assembly of sharp-edged workpieces.
SAFETY PRECAUTIONS: Never allow the punch's striking faces to wear down to the point where the housing makes contact with the work surface, as irreparable damage could result. Always wear safety goggles when using a hammer or any striking tool. Bystanders must also wear safety goggles. Never strike a hammer with or against another striking tool, hardened nail, or any other hard object that could cause damage. Chipping could occur, resulting in possible eye or other injury. Discard any chipped or damaged hammer or punch.
CONSTRUCTION: Housing > Steel. Inserts > Nylon, natural white color, hardness 68-78 Shore D.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Punches
Product Number CL-3408-015-SFP
Product Name Soft-Face Punch
Type Blank
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
109 - Pin punches - 70090005 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2756 inch (7 mm)
View Details
PIN PUNCH - J49316S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5.44 inch (138 mm)
View Details