SlipNOT Metal Safety Flooring Safety Ladder Rung Steel

Description
SlipNOT® anti-slip steel ladder rungs provide essential safety for new ladder construction. SlipNOT® ladder rungs give ladders a more stable non slip surface, which is more comfortable to grab than regular metal rungs. Safety ladder rungs exceed the OSHA standard 1926.1053 (a)(6)(i) and OSHA standard 1910.26 (a)(1)(v) for slip resistant ladder rungs. Product Information: Steel ladder rung shapes: round, square or tubes Steel ladder rung thicknesses: 3/4” and 1” Steel ladder rung length: 10’ Steel ladder rungs can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finishes: Mill or Painted Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Steel ladder rungs are available in: Grade 2 (Medium) Tolerance: Mill (for 10’ stock lengths), + or – 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® anti-slip steel ladder rungs provide essential safety for new ladder construction. SlipNOT® ladder rungs give ladders a more stable non slip surface, which is more comfortable to grab than regular metal rungs. Safety ladder rungs exceed the OSHA standard 1926.1053 (a)(6)(i) and OSHA standard 1910.26 (a)(1)(v) for slip resistant ladder rungs. Product Information: Steel ladder rung shapes: round, square or tubes Steel ladder rung thicknesses: 3/4” and 1” Steel ladder rung length: 10’ Steel ladder rungs can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finishes: Mill or Painted Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Steel ladder rungs are available in: Grade 2 (Medium) Tolerance: Mill (for 10’ stock lengths), + or – 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Safety Ladder Rung - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Safety Ladder Rung
Steel
Safety Ladder Rung Steel
SlipNOT® anti-slip steel ladder rungs provide essential safety for new ladder construction. SlipNOT® ladder rungs give ladders a more stable non slip surface, which is more comfortable to grab than regular metal rungs. Safety ladder rungs exceed the OSHA standard 1926.1053 (a)(6)(i) and OSHA standard 1910.26 (a)(1)(v) for slip resistant ladder rungs. Product Information: Steel ladder rung shapes: round, square or tubes Steel ladder rung thicknesses: 3/4” and 1” Steel ladder rung length: 10’ Steel ladder rungs can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finishes: Mill or Painted Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Steel ladder rungs are available in: Grade 2 (Medium) Tolerance: Mill (for 10’ stock lengths), + or – 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® anti-slip steel ladder rungs provide essential safety for new ladder construction. SlipNOT® ladder rungs give ladders a more stable non slip surface, which is more comfortable to grab than regular metal rungs. Safety ladder rungs exceed the OSHA standard 1926.1053 (a)(6)(i) and OSHA standard 1910.26 (a)(1)(v) for slip resistant ladder rungs.

Product Information:

  • Steel ladder rung shapes: round, square or tubes
  • Steel ladder rung thicknesses: 3/4” and 1”
  • Steel ladder rung length: 10’
  • Steel ladder rungs can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finishes: Mill or Painted
  • Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Steel ladder rungs are available in: Grade 2 (Medium)
  • Tolerance: Mill (for 10’ stock lengths), + or – 1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Ladder Rung Covers - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Ladder Rung Covers
Steel
Ladder Rung Covers Steel
SlipNOT® steel ladder rung covers are ideal for refurbishing old, slippery ladders. Ladder treads are constructed to retrofit over existing ladder rungs, creating a safe climbing surface. SlipNOT® ladder treads far exceed all ADA and OSHA recommendations for slip resistant products, especially in harsh environments. Product Information: Steel ladder rung covers thickness: 1/8” Steel ladder rung covers widths: 1” to fit over ¾” diameter rungs or 1 ¼” to fit over 1”diameter rungs Steel ladder rung covers length: 10’ Steel ladder rung covers can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Hot Dipped Galvanized Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Steel ladder treads are available in: Grade 2 (Medium) Standard tolerance: Mill (for 10’ stock lengths), + or – 1/8′ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® steel ladder rung covers are ideal for refurbishing old, slippery ladders. Ladder treads are constructed to retrofit over existing ladder rungs, creating a safe climbing surface. SlipNOT® ladder treads far exceed all ADA and OSHA recommendations for slip resistant products, especially in harsh environments.

Product Information:

  • Steel ladder rung covers thickness: 1/8”
  • Steel ladder rung covers widths: 1” to fit over ¾” diameter rungs or 1 ¼” to fit over 1”diameter rungs
  • Steel ladder rung covers length: 10’
  • Steel ladder rung covers can be custom fabricated to meet job specifications
  • Available SlipNOT® surfaces: Steel Surface on Steel
  • Available SlipNOT® finishes: Mill, Painted or Hot Dipped Galvanized
  • Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33)
  • Steel ladder treads are available in: Grade 2 (Medium)
  • Standard tolerance: Mill (for 10’ stock lengths), + or – 1/8″ (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Ladder Rungs and Covers
Product Number Steel
Product Name Safety Ladder Rung
Unlock Full Specs
to access all available technical data

Similar Products