IKG Slip-resistant Ladder Rungs and Rung Covers Mebac®

Description
Ladders are one place where slips tend to have the most extreme consequences. Mebac® slip-resistant coating is ideal for use in the fabrication of ladders of all types. For new construction, IKG offers Mebac® surfaced ladder rungs; for retrofitting existing ladders, we offer Mebac® easy to install rung covers. Harsco Industrial IKG’s (IKG) Mebac® meets or exceeds all known coefficient of friction requirements for ladders under wet or dry conditions. Versatile and economical, Mebac® surfaces are readily available from IKG applied to solid, square carbon steel or aluminum bars on one side only. IKG’s Mebac® surfaced rungs and rung covers are available in stock lengths of 10' in steel and 12’ in aluminum or cut-to-length to meet your specific needs. Mebac® Ladder Rung Covers are available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards. Features Fabricated per your plans and specifications Available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards Available in various Mebac® surface options Consistently high C.O.F. under a wide range of conditions Provides margins of safety unmatched in the industry Listed as slip resistant by Underwriters Laboratories Advantages Durable and strong Readily available from IKG Low maintenance Economical Meets or exceeds BOCA, UBC and OSHA standard loading requirements and exceed Mil C-81346A, 4.7.4 fire resistance requirements Available In Solid, square carbon steel Mebac® applied to one side only 3/4” square and 1”square sizes Stock length of 10’ or cut-to-length to meet your needs Solid, square aluminum bar Mebac® applied to one side only Available in 1” square only Available in stock length of 12’ or cut-to-length to meet your needs Surface Options Special Considerations See Mebac® General Information for additional details on manufacturing limitations Galvanizing Guidelines Finishes Mill Finish Carbon Steel Mebac® will rust readily if exposed to moisture. Care must be taken during transit and storage to protect from moisture. IKG recommends a quality rust inhibitive coating be applied after application of Mill Finished Steel Mebac® to protect the surface from rusting
Datasheet
Description
Ladders are one place where slips tend to have the most extreme consequences. Mebac® slip-resistant coating is ideal for use in the fabrication of ladders of all types. For new construction, IKG offers Mebac® surfaced ladder rungs; for retrofitting existing ladders, we offer Mebac® easy to install rung covers. Harsco Industrial IKG’s (IKG) Mebac® meets or exceeds all known coefficient of friction requirements for ladders under wet or dry conditions. Versatile and economical, Mebac® surfaces are readily available from IKG applied to solid, square carbon steel or aluminum bars on one side only. IKG’s Mebac® surfaced rungs and rung covers are available in stock lengths of 10' in steel and 12’ in aluminum or cut-to-length to meet your specific needs. Mebac® Ladder Rung Covers are available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards. Features Fabricated per your plans and specifications Available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards Available in various Mebac® surface options Consistently high C.O.F. under a wide range of conditions Provides margins of safety unmatched in the industry Listed as slip resistant by Underwriters Laboratories Advantages Durable and strong Readily available from IKG Low maintenance Economical Meets or exceeds BOCA, UBC and OSHA standard loading requirements and exceed Mil C-81346A, 4.7.4 fire resistance requirements Available In Solid, square carbon steel Mebac® applied to one side only 3/4” square and 1”square sizes Stock length of 10’ or cut-to-length to meet your needs Solid, square aluminum bar Mebac® applied to one side only Available in 1” square only Available in stock length of 12’ or cut-to-length to meet your needs Surface Options Special Considerations See Mebac® General Information for additional details on manufacturing limitations Galvanizing Guidelines Finishes Mill Finish Carbon Steel Mebac® will rust readily if exposed to moisture. Care must be taken during transit and storage to protect from moisture. IKG recommends a quality rust inhibitive coating be applied after application of Mill Finished Steel Mebac® to protect the surface from rusting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slip-resistant Ladder Rungs and Rung Covers - Mebac® - IKG
Channelview, TX, United States
Slip-resistant Ladder Rungs and Rung Covers
Mebac®
Slip-resistant Ladder Rungs and Rung Covers Mebac®
Ladders are one place where slips tend to have the most extreme consequences. Mebac® slip-resistant coating is ideal for use in the fabrication of ladders of all types. For new construction, IKG offers Mebac® surfaced ladder rungs; for retrofitting existing ladders, we offer Mebac® easy to install rung covers. Harsco Industrial IKG’s (IKG) Mebac® meets or exceeds all known coefficient of friction requirements for ladders under wet or dry conditions. Versatile and economical, Mebac® surfaces are readily available from IKG applied to solid, square carbon steel or aluminum bars on one side only. IKG’s Mebac® surfaced rungs and rung covers are available in stock lengths of 10' in steel and 12’ in aluminum or cut-to-length to meet your specific needs. Mebac® Ladder Rung Covers are available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards. Features Fabricated per your plans and specifications Available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards Available in various Mebac® surface options Consistently high C.O.F. under a wide range of conditions Provides margins of safety unmatched in the industry Listed as slip resistant by Underwriters Laboratories Advantages Durable and strong Readily available from IKG Low maintenance Economical Meets or exceeds BOCA, UBC and OSHA standard loading requirements and exceed Mil C-81346A, 4.7.4 fire resistance requirements Available In Solid, square carbon steel Mebac® applied to one side only 3/4” square and 1”square sizes Stock length of 10’ or cut-to-length to meet your needs Solid, square aluminum bar Mebac® applied to one side only Available in 1” square only Available in stock length of 12’ or cut-to-length to meet your needs Surface Options Special Considerations See Mebac® General Information for additional details on manufacturing limitations Galvanizing Guidelines Finishes Mill Finish Carbon Steel Mebac® will rust readily if exposed to moisture. Care must be taken during transit and storage to protect from moisture. IKG recommends a quality rust inhibitive coating be applied after application of Mill Finished Steel Mebac® to protect the surface from rusting

Ladders are one place where slips tend to have the most extreme consequences. Mebac® slip-resistant coating is ideal for use in the fabrication of ladders of all types. For new construction, IKG offers Mebac® surfaced ladder rungs; for retrofitting existing ladders, we offer Mebac® easy to install rung covers.

Harsco Industrial IKG’s (IKG) Mebac® meets or exceeds all known coefficient of friction requirements for ladders under wet or dry conditions. Versatile and economical, Mebac® surfaces are readily available from IKG applied to solid, square carbon steel or aluminum bars on one side only. IKG’s Mebac® surfaced rungs and rung covers are available in stock lengths of 10' in steel and 12’ in aluminum or cut-to-length to meet your specific needs. Mebac® Ladder Rung Covers are available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards.

Features

  • Fabricated per your plans and specifications
  • Available in two sizes to install over existing 3/4” or 1” round rungs; they bring existing ladders up to current slip-resistant standards
  • Available in various Mebac® surface options
  • Consistently high C.O.F. under a wide range of conditions
  • Provides margins of safety unmatched in the industry
  • Listed as slip resistant by Underwriters Laboratories

Advantages

  • Durable and strong
  • Readily available from IKG
  • Low maintenance
  • Economical
  • Meets or exceeds BOCA, UBC and OSHA standard loading requirements and exceed Mil C-81346A, 4.7.4 fire resistance requirements

Available In

  • Solid, square carbon steel
    • Mebac® applied to one side only
  • 3/4” square and 1”square sizes
    • Stock length of 10’ or cut-to-length to meet your needs
  • Solid, square aluminum bar
    • Mebac® applied to one side only
    • Available in 1” square only
    • Available in stock length of 12’ or cut-to-length to meet your needs

Surface Options

Special Considerations

  • See Mebac® General Information for additional details on manufacturing limitations
  • Galvanizing Guidelines

Finishes

  • Mill Finish Carbon Steel Mebac® will rust readily if exposed to moisture. Care must be taken during transit and storage to protect from moisture. IKG recommends a quality rust inhibitive coating be applied after application of Mill Finished Steel Mebac® to protect the surface from rusting
Supplier's Site Datasheet

Technical Specifications

  IKG
Product Category Ladder Rungs and Covers
Product Number Mebac®
Product Name Slip-resistant Ladder Rungs and Rung Covers
Unlock Full Specs
to access all available technical data

Similar Products