SlipNOT Metal Safety Flooring Ladder Rung Covers Aluminum

Description
SlipNOT® aluminum ladder rung covers are commonly used in lightweight applications. They are designed to fit comfortably over existing slippery ladder rungs, creating a slip resistant climbing surface. Aluminum ladder rung covers far exceed all ADA and OSHA recommendations for slip resistance, especially in environments where corrosion resistance is vital. Product Information: Aluminum ladder rung cover thickness: 1/8” Aluminum ladder rung cover widths: 1” to fit over ¾” diameter rungs or 1 ¼” to fit over 1”diameter rungs Aluminum ladder rung cover length: 12’ Aluminum ladder rung covers can be custom fabricated to meet job specifications Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Aluminum ladder rung covers are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Tolerance: Mill (for 12’ stock lengths), + or – 1/8′ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® aluminum ladder rung covers are commonly used in lightweight applications. They are designed to fit comfortably over existing slippery ladder rungs, creating a slip resistant climbing surface. Aluminum ladder rung covers far exceed all ADA and OSHA recommendations for slip resistance, especially in environments where corrosion resistance is vital. Product Information: Aluminum ladder rung cover thickness: 1/8” Aluminum ladder rung cover widths: 1” to fit over ¾” diameter rungs or 1 ¼” to fit over 1”diameter rungs Aluminum ladder rung cover length: 12’ Aluminum ladder rung covers can be custom fabricated to meet job specifications Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Aluminum ladder rung covers are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Tolerance: Mill (for 12’ stock lengths), + or – 1/8′ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Ladder Rung Covers - Aluminum - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Ladder Rung Covers
Aluminum
Ladder Rung Covers Aluminum
SlipNOT® aluminum ladder rung covers are commonly used in lightweight applications. They are designed to fit comfortably over existing slippery ladder rungs, creating a slip resistant climbing surface. Aluminum ladder rung covers far exceed all ADA and OSHA recommendations for slip resistance, especially in environments where corrosion resistance is vital. Product Information: Aluminum ladder rung cover thickness: 1/8” Aluminum ladder rung cover widths: 1” to fit over ¾” diameter rungs or 1 ¼” to fit over 1”diameter rungs Aluminum ladder rung cover length: 12’ Aluminum ladder rung covers can be custom fabricated to meet job specifications Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Aluminum ladder rung covers are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Tolerance: Mill (for 12’ stock lengths), + or – 1/8′ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® aluminum ladder rung covers are commonly used in lightweight applications. They are designed to fit comfortably over existing slippery ladder rungs, creating a slip resistant climbing surface. Aluminum ladder rung covers far exceed all ADA and OSHA recommendations for slip resistance, especially in environments where corrosion resistance is vital.

Product Information:

  • Aluminum ladder rung cover thickness: 1/8”
  • Aluminum ladder rung cover widths: 1” to fit over ¾” diameter rungs or 1 ¼” to fit over 1”diameter rungs
  • Aluminum ladder rung cover length: 12’
  • Aluminum ladder rung covers can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Aluminum, Steel Surface on Aluminum
  • Available SlipNOT® finishes: Mill or Painted
  • Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33)
  • Aluminum ladder rung covers are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only)
  • Tolerance: Mill (for 12’ stock lengths), + or – 1/8″ (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Safety Ladder Rung - Aluminum - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Safety Ladder Rung
Aluminum
Safety Ladder Rung Aluminum
SlipNOT® aluminum ladder rungs are lightweight and corrosion resistant. Anti slip rungs provide slip resistant traction in slippery environments. Aluminum OSHA ladders exceed all requirements for coefficient of friction specified by ANSI, ASTM, ADA, NFPA, and OSHA (OSHA standard 1910.26 (a)(1)(v)) and (OSHA standard 1926.1053 (a)(6)(i)). Product Information: Aluminum ladder rungs shape: round, square or tubes Aluminum ladder rungs thickness: 3/4” and 1” Aluminum ladder rungs length: 12’ Aluminum OSHA ladders can be custom fabricated to meet job specifications Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Stainless Steel, Steel Surface on Steel Available SlipNOT® finish: Mill Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Aluminum ladder rungs are available in: Grade 2 (Medium) Standard tolerance: Mill (for 12’ stock lengths), + or – 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® aluminum ladder rungs are lightweight and corrosion resistant. Anti slip rungs provide slip resistant traction in slippery environments. Aluminum OSHA ladders exceed all requirements for coefficient of friction specified by ANSI, ASTM, ADA, NFPA, and OSHA (OSHA standard 1910.26 (a)(1)(v)) and (OSHA standard 1926.1053 (a)(6)(i)).

Product Information:

  • Aluminum ladder rungs shape: round, square or tubes
  • Aluminum ladder rungs thickness: 3/4” and 1”
  • Aluminum ladder rungs length: 12’
  • Aluminum OSHA ladders can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Aluminum Surface on Aluminum, Stainless Steel Surface on Stainless Steel, Steel Surface on Steel
  • Available SlipNOT® finish: Mill
  • Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Aluminum ladder rungs are available in: Grade 2 (Medium)
  • Standard tolerance: Mill (for 12’ stock lengths), + or – 1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Ladder Rungs and Covers
Product Number Aluminum
Product Name Ladder Rung Covers
Unlock Full Specs
to access all available technical data

Similar Products