SlipNOT Metal Safety Flooring Ladder Rung Covers Galvanized

Description
SlipNOT® galvanized steel ladder rung covers are an ideal corrosion resistant solution for wet and slippery areas. They retrofit easily over dangerous existing ladder rungs and create a safe climbing experience. Galvanized steel ladder rung covers meet and exceed OSHA and ADA requirements for coefficient of friction for slip resistant surfaces. Product Information: Galvanized steel ladder rung cover thickness:1/8” Galvanized steel ladder rung cover widths: 1” to fit over 3/4” diameter rungs or 1-1/4” to fit over 1”diameter rungs Galvanized steel ladder rung cover length: 10’ Galvanized channel can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Galvanized channel is available in: Grade 2 (Medium) Tolerance: Mill (for 10’ stock lengths), + or – 1/8′ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® galvanized steel ladder rung covers are an ideal corrosion resistant solution for wet and slippery areas. They retrofit easily over dangerous existing ladder rungs and create a safe climbing experience. Galvanized steel ladder rung covers meet and exceed OSHA and ADA requirements for coefficient of friction for slip resistant surfaces. Product Information: Galvanized steel ladder rung cover thickness:1/8” Galvanized steel ladder rung cover widths: 1” to fit over 3/4” diameter rungs or 1-1/4” to fit over 1”diameter rungs Galvanized steel ladder rung cover length: 10’ Galvanized channel can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Galvanized channel is available in: Grade 2 (Medium) Tolerance: Mill (for 10’ stock lengths), + or – 1/8′ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Ladder Rung Covers - Galvanized - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Ladder Rung Covers
Galvanized
Ladder Rung Covers Galvanized
SlipNOT® galvanized steel ladder rung covers are an ideal corrosion resistant solution for wet and slippery areas. They retrofit easily over dangerous existing ladder rungs and create a safe climbing experience. Galvanized steel ladder rung covers meet and exceed OSHA and ADA requirements for coefficient of friction for slip resistant surfaces. Product Information: Galvanized steel ladder rung cover thickness:1/8” Galvanized steel ladder rung cover widths: 1” to fit over 3/4” diameter rungs or 1-1/4” to fit over 1”diameter rungs Galvanized steel ladder rung cover length: 10’ Galvanized channel can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Galvanized channel is available in: Grade 2 (Medium) Tolerance: Mill (for 10’ stock lengths), + or – 1/8′ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® galvanized steel ladder rung covers are an ideal corrosion resistant solution for wet and slippery areas. They retrofit easily over dangerous existing ladder rungs and create a safe climbing experience. Galvanized steel ladder rung covers meet and exceed OSHA and ADA requirements for coefficient of friction for slip resistant surfaces.

Product Information:

  • Galvanized steel ladder rung cover thickness:1/8”
  • Galvanized steel ladder rung cover widths: 1” to fit over 3/4” diameter rungs or 1-1/4” to fit over 1”diameter rungs
  • Galvanized steel ladder rung cover length: 10’
  • Galvanized channel can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finish: Galvanized
  • Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33)
  • Galvanized channel is available in: Grade 2 (Medium)
  • Tolerance: Mill (for 10’ stock lengths), + or – 1/8″ (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Ladder Rungs and Covers
Product Number Galvanized
Product Name Ladder Rung Covers
Unlock Full Specs
to access all available technical data

Similar Products