Safeguard Technology, Inc. Ladder Rung Covers Hi-Traction® Anti-Slip

Description
Deliver Firm-Footed Traction From Top to Bottom Significantly enhance safety in one of the most dangerous spaces: the slick, small foot surface area present on ladder rungs. Safeguard’s two styles of anti-slip ladder rung covers fit easily over the rung, demonstrating complete, long-lasting performance in the world’s toughest indoor and outdoor environments. Channel shaped and half-round styles FRP (fiberglass) and galvanized or stainless steel base Adhesive, mechanical, or welded installation Retrofit in the field, or specify as an OEM enhancement Long-Lasting Grip Resistant to many chemicals, corrosion, and the harsh abuse of boot traffic up and down the ladder. Simple Implementation Covers are made to order for quick and easy installation over existing material with pre-drilled holes and mechanical fasteners or adhesives. Base Material Options Choose from one of the following base materials of construction, or provide your own material for direct gritting. Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel 18 gauge (1.2 mm) #316 Sanitary Direct Grit Send us your OEM parts or your engineered drawings for fabrication, then gritting Base Material Shapes Channel Half-Round Angle
Datasheet
Description
Deliver Firm-Footed Traction From Top to Bottom Significantly enhance safety in one of the most dangerous spaces: the slick, small foot surface area present on ladder rungs. Safeguard’s two styles of anti-slip ladder rung covers fit easily over the rung, demonstrating complete, long-lasting performance in the world’s toughest indoor and outdoor environments. Channel shaped and half-round styles FRP (fiberglass) and galvanized or stainless steel base Adhesive, mechanical, or welded installation Retrofit in the field, or specify as an OEM enhancement Long-Lasting Grip Resistant to many chemicals, corrosion, and the harsh abuse of boot traffic up and down the ladder. Simple Implementation Covers are made to order for quick and easy installation over existing material with pre-drilled holes and mechanical fasteners or adhesives. Base Material Options Choose from one of the following base materials of construction, or provide your own material for direct gritting. Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel 18 gauge (1.2 mm) #316 Sanitary Direct Grit Send us your OEM parts or your engineered drawings for fabrication, then gritting Base Material Shapes Channel Half-Round Angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ladder Rung Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Streetsboro, OH, USA
Ladder Rung Covers
Hi-Traction® Anti-Slip
Ladder Rung Covers Hi-Traction® Anti-Slip
Deliver Firm-Footed Traction From Top to Bottom Significantly enhance safety in one of the most dangerous spaces: the slick, small foot surface area present on ladder rungs. Safeguard’s two styles of anti-slip ladder rung covers fit easily over the rung, demonstrating complete, long-lasting performance in the world’s toughest indoor and outdoor environments. Channel shaped and half-round styles FRP (fiberglass) and galvanized or stainless steel base Adhesive, mechanical, or welded installation Retrofit in the field, or specify as an OEM enhancement Long-Lasting Grip Resistant to many chemicals, corrosion, and the harsh abuse of boot traffic up and down the ladder. Simple Implementation Covers are made to order for quick and easy installation over existing material with pre-drilled holes and mechanical fasteners or adhesives. Base Material Options Choose from one of the following base materials of construction, or provide your own material for direct gritting. Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel 18 gauge (1.2 mm) #316 Sanitary Direct Grit Send us your OEM parts or your engineered drawings for fabrication, then gritting Base Material Shapes Channel Half-Round Angle

Deliver Firm-Footed Traction From Top to Bottom

Significantly enhance safety in one of the most dangerous spaces: the slick, small foot surface area present on ladder rungs. Safeguard’s two styles of anti-slip ladder rung covers fit easily over the rung, demonstrating complete, long-lasting performance in the world’s toughest indoor and outdoor environments.

  • Channel shaped and half-round styles
  • FRP (fiberglass) and galvanized or stainless steel base
  • Adhesive, mechanical, or welded installation
  • Retrofit in the field, or specify as an OEM enhancement

Long-Lasting Grip

Resistant to many chemicals, corrosion, and the harsh abuse of boot traffic up and down the ladder.

Simple Implementation

Covers are made to order for quick and easy installation over existing material with pre-drilled holes and mechanical fasteners or adhesives.

Base Material Options

Choose from one of the following base materials of construction, or provide your own material for direct gritting.

  • Pultruded Fiberglass (FRP)
    Lightweight, Impact Resistant, Cost-Effective
  • Galvanized Steel 18 gauge (1.2 mm) G90
    Corrosion Resistant
  • Stainless Steel 18 gauge (1.2 mm) #316
    Sanitary
  • Direct Grit
    Send us your OEM parts or your engineered drawings for fabrication, then gritting

Base Material Shapes

  • Channel
  • Half-Round
  • Angle
Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Ladder Rungs and Covers
Product Number Hi-Traction® Anti-Slip
Product Name Ladder Rung Covers
Unlock Full Specs
to access all available technical data

Similar Products