Skyworks Solutions, Inc. Power Amplifier for 802.11a WLAN Applications SKY65137-11

Description
Please note: SKY65137-11 is being discontinued and is not recommended for new designs. The suggested replacement is SE5003L Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY65137-11 is a Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY65137-11 ideal for Wireless Local Area Network (WLAN) applications. The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.
Request a Quote Datasheet
Description
Please note: SKY65137-11 is being discontinued and is not recommended for new designs. The suggested replacement is SE5003L Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY65137-11 is a Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY65137-11 ideal for Wireless Local Area Network (WLAN) applications. The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier for 802.11a WLAN Applications - SKY65137-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier for 802.11a WLAN Applications
SKY65137-11
Power Amplifier for 802.11a WLAN Applications SKY65137-11
Please note: SKY65137-11 is being discontinued and is not recommended for new designs. The suggested replacement is SE5003L Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY65137-11 is a Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY65137-11 ideal for Wireless Local Area Network (WLAN) applications. The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.

Please note: SKY65137-11 is being discontinued and is not recommended for new designs. The suggested replacement is SE5003L

Please note: this product is being discontinued and is not recommended for new designs.
Skyworks SKY65137-11 is a Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY65137-11 ideal for Wireless Local Area Network (WLAN) applications.
The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65137-11
734402-SKY65137-11
RF Amplifiers - SKY65137-11 734402-SKY65137-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734402-SKY65137-11 Packaging: Reel - TR Package: 20-LQFN Exposed Pad Test Frequency: 5.75GHz Frequency: 4.9GHz ~ 5.9GHz Operating Supply Voltage: 5.5V Gain: 26dB P1dB: 32dBm RF Type: 802.11a Family Name: SKY65137-11 Categories: RF/IF and RFID Operating Supply Current: 570mA Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: 20-MCM (6x6) Alternative Parts (Cross-Reference): HMC-APH510-SX; HMC-ABH241-SX; MGA-25203; Introduction Date: July 29, 2009 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 734402-SKY65137-11
Packaging: Reel - TR
Package: 20-LQFN Exposed Pad
Test Frequency: 5.75GHz
Frequency: 4.9GHz ~ 5.9GHz
Operating Supply Voltage: 5.5V
Gain: 26dB
P1dB: 32dBm
RF Type: 802.11a
Family Name: SKY65137-11
Categories: RF/IF and RFID
Operating Supply Current: 570mA
Manufacturer Homepage: www.skyworksinc.com
Manufacturer Package: 20-MCM (6x6)
Alternative Parts (Cross-Reference): HMC-APH510-SX; HMC-ABH241-SX; MGA-25203;
Introduction Date: July 29, 2009
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - SKY65137-11-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY65137-11-ND
RF Amplifiers SKY65137-11-ND
RF Amplifier IC 802.11a 4.9GHz ~ 5.9GHz 20-MCM (6x6)

RF Amplifier IC 802.11a 4.9GHz ~ 5.9GHz 20-MCM (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65137-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65137-11
RF and Wireless - RF Amplifiers SKY65137-11
IC AMP 802.11A 4.9-5.9GHZ 20MCM

IC AMP 802.11A 4.9-5.9GHZ 20MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65137-11 734402-SKY65137-11 SKY65137-11-ND SKY65137-11
Product Name Power Amplifier for 802.11a WLAN Applications RF Amplifiers - SKY65137-11 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Applications RF Microwave 802.11a
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz 4900 to 5900 MHz
Minimum Gain 26 dB 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9580Q7 - 862703-AWL9580Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers
RF Amplifiers - SKY65135-21 - 028795-SKY65135-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33.5 dB
View Details
3 suppliers
Sky5® 5G NR UHB Diversity Receive Module - SKY5A5009 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 21-pad
View Details