Skyworks Solutions, Inc. 814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65370-11

Description
Please note: SKY65370-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11 The SKY65370-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65370-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote
Description
Please note: SKY65370-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11 The SKY65370-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65370-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65370-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
SKY65370-11
814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65370-11
Please note: SKY65370-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11 The SKY65370-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65370-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Please note: SKY65370-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11

The SKY65370-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components.
The SKY65370-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65370-11
Product Name 814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 814 to 849 MHz
Minimum Gain 39 dB
Maximum Gain 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

250-2500 MHz Linear Power Amplifier Driver - SKY65009-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 250 to 2500 MHz
Minimum Gain 12 dB
View Details
4 suppliers
SKY5® 5G NR UHB Diversity Receive Module - SKY53728-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier - SKY65352-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Output Power 20 dBm
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details