Skyworks Solutions, Inc. 1.880 - 1.930 GHz Small-Cell Power Amplifier Module AWB7239

Description
Please note: this product is being discontinued and is not recommended for new designs. The AWB7239 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for WCDMA, HSDPA, and LTE air interfaces operating in the 1.880 GHz to 1.930 GHz band, the AWB7239 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-theart reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AWB7239 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for WCDMA, HSDPA, and LTE air interfaces operating in the 1.880 GHz to 1.930 GHz band, the AWB7239 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-theart reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Irvine, CA, United States
1.880 - 1.930 GHz Small-Cell Power Amplifier Module
AWB7239
1.880 - 1.930 GHz Small-Cell Power Amplifier Module AWB7239
Please note: this product is being discontinued and is not recommended for new designs. The AWB7239 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for WCDMA, HSDPA, and LTE air interfaces operating in the 1.880 GHz to 1.930 GHz band, the AWB7239 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-theart reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.

Please note: this product is being discontinued and is not recommended for new designs.
The AWB7239 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for WCDMA, HSDPA, and LTE air interfaces operating in the 1.880 GHz to 1.930 GHz band, the AWB7239 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-theart reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number AWB7239
Product Name 1.880 - 1.930 GHz Small-Cell Power Amplifier Module
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Broadband/CATV (75 Ohm) LNA - DME4102-000 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
2.4 GHz Power Amplifier with Power Detector - SE2528L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details