Skyworks Solutions, Inc. RF Amplifiers ACA0861BRS7P2

Description
RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP
Request a Quote Datasheet
Description
RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACA0861BRS7P2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ACA0861BRS7P2-ND
RF Amplifiers ACA0861BRS7P2-ND
RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP

RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACA0861BRS7P2
RF and Wireless - RF Amplifiers ACA0861BRS7P2
IC AMP CATV 40MHZ-860MHZ 16SOIC

IC AMP CATV 40MHZ-860MHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ACA0861BRS7P2-ND ACA0861BRS7P2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz 40 to 860 MHz
Minimum Gain 12.5 dB ? to 12.5 dB
Maximum Gain 12.5 dB 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-39+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 7000 MHz
Minimum Gain 23.9 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details