Skyworks Solutions, Inc. 50OHM 100 MHz 3.7 GHz Attenuator SKY12361-350LF

Description
RF ATTENUATOR 15DB 50OHM 16VFQFN / RF Attenuators 15dB 100 MHz ~ 3.7 GHz 50 Ohms 16-VFQFN Exposed Pad Product overview: SKY12361-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM, 100 MHz, 3.7 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM, 100 MHz, 3.7 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12361-350LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 15DB 50OHM 16VFQFN / RF Attenuators 15dB 100 MHz ~ 3.7 GHz 50 Ohms 16-VFQFN Exposed Pad Product overview: SKY12361-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM, 100 MHz, 3.7 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM, 100 MHz, 3.7 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12361-350LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM 100 MHz 3.7 GHz Attenuator - 852-SKY12361-350LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM 100 MHz 3.7 GHz Attenuator
852-SKY12361-350LF
50OHM 100 MHz 3.7 GHz Attenuator 852-SKY12361-350LF
RF ATTENUATOR 15DB 50OHM 16VFQFN / RF Attenuators 15dB 100 MHz ~ 3.7 GHz 50 Ohms 16-VFQFN Exposed Pad Product overview: SKY12361-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM, 100 MHz, 3.7 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM, 100 MHz, 3.7 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12361-350LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM 16VFQFN / RF Attenuators 15dB 100 MHz ~ 3.7 GHz 50 Ohms 16-VFQFN Exposed Pad Product overview: SKY12361-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM, 100 MHz, 3.7 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM, 100 MHz, 3.7 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12361-350LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1236247-SKY12361-350LF
RF/IF and RFID - Attenuators 1236247-SKY12361-350LF
Win Source Part Number: 1236247-SKY12361-350 LF Category: RF/IF and RFID>Attenuators Package: Tape & Reel Standard Package: 3,000 Impedance: 50 Ohms Frequency Range: 100 MHz ~ 3.7 GHz Attenuation Value: 15dB Package / Case: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1639-1,863-1639- 2,863-1639-6 Product Status: Obsolete

Win Source Part Number: 1236247-SKY12361-350LF
Category: RF/IF and RFID>Attenuators
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50 Ohms
Frequency Range: 100 MHz ~ 3.7 GHz
Attenuation Value: 15dB
Package / Case: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1639-1,863-1639-2,863-1639-6
Product Status: Obsolete

Buy Now Datasheet
Attenuators - SKY12361-350LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12361-350LF
Attenuators SKY12361-350LF
RF Attenuators 15dB 100 MHz ~ 3.7 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 15dB 100 MHz ~ 3.7 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-SKY12361-350LF 1236247-SKY12361-350LF SKY12361-350LF
Product Name 50OHM 100 MHz 3.7 GHz Attenuator RF/IF and RFID - Attenuators Attenuators
Frequency 0.1000 to 3.7 GHz 0.1000 to 3.7 GHz 0.1000 to 3.7 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details