Mini-Circuits 63 dB Programmable Attenuator, 100 MHz - 18 GHz RCDAT-18G-63

Description
Mini-Circuits’ RCDAT-18G-63 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 100 MHz to 18 GHz. The Attenuator provides 0 to 63 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with 2.92 mm female RF connectors and USB type C, Ethernet (RJ45) and 15-pin D-sub control ports. The DC supply can be provided via the USB or D-sub ports. The attenuator can be controlled via USB, Ethernet, RS232 or TTL (via D-Sub connector). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/softwaredown load/ patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RCDAT-18G-63 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 100 MHz to 18 GHz. The Attenuator provides 0 to 63 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with 2.92 mm female RF connectors and USB type C, Ethernet (RJ45) and 15-pin D-sub control ports. The DC supply can be provided via the USB or D-sub ports. The attenuator can be controlled via USB, Ethernet, RS232 or TTL (via D-Sub connector). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/softwaredown load/ patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Brooklyn, NY, United States
63 dB Programmable Attenuator, 100 MHz - 18 GHz
RCDAT-18G-63
63 dB Programmable Attenuator, 100 MHz - 18 GHz RCDAT-18G-63
Mini-Circuits’ RCDAT-18G-63 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 100 MHz to 18 GHz. The Attenuator provides 0 to 63 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with 2.92 mm female RF connectors and USB type C, Ethernet (RJ45) and 15-pin D-sub control ports. The DC supply can be provided via the USB or D-sub ports. The attenuator can be controlled via USB, Ethernet, RS232 or TTL (via D-Sub connector). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/softwaredown load/ patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCDAT-18G-63 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 100 MHz to 18 GHz. The Attenuator provides 0 to 63 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with 2.92 mm female RF connectors and USB type C, Ethernet (RJ45) and 15-pin D-sub control ports. The DC supply can be provided via the USB or D-sub ports. The attenuator can be controlled via USB, Ethernet, RS232 or TTL (via D-Sub connector). Full software support is provided and can be downloaded from our website any time at http://www.minicircuits.com/softwaredownload/ patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
Attenuators - 3157-RCDAT-18G-63-ND - DigiKey
Thief River Falls, MN, United States
63 DB PROG ATT, 100 MHZ-18 GHZ

63 DB PROG ATT, 100 MHZ-18 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number RCDAT-18G-63 3157-RCDAT-18G-63-ND
Product Name 63 dB Programmable Attenuator, 100 MHz - 18 GHz Attenuators
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-5+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 3.4 to 6.8 dB
View Details
2 suppliers
Attenuators - 3157-UNAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Attenuators - 3157-QAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers