Skyworks Solutions, Inc. Jitter Attenuators SI5342H-D07846-GM

Description
The Si5342H uses an External reference and is a 2 input 2 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5342H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5342H can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5342H uses an External reference and is a 2 input 2 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5342H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5342H can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5342H is a high-frequency, ultra-low jitter clock attenuator with two inputs and two outputs, designed for coherent optical transceiver applications. It features a 44-pin QFN package measuring 7 mm × 7 mm and operates from -40 to +85°C. The device supports output frequencies up to 2.75 GHz in High-Frequency Mode with typical phase jitter of 50 fs (1 MHz-40 MHz) and up to 717.5 MHz in MultiSynth Mode with 150 fs (12 kHz-20 MHz). It includes DCO mode with 0.001 ppb step control, glitchless frequency switching, and in-circuit programming via I²C or SPI using non-volatile OTP memory. The core operates at 1.8 V, with output supplies supporting 3.3 V, 2.5 V, or 1.8 V. It is Pb-free and RoHS-6 compliant.

Datasheet Summary
Powered by GS/AI

The Si5342H is a high-frequency, ultra-low jitter clock attenuator with two inputs and two outputs, designed for coherent optical transceiver applications. It features a 44-pin QFN package measuring 7 mm × 7 mm and operates from -40 to +85°C. The device supports output frequencies up to 2.75 GHz in High-Frequency Mode with typical phase jitter of 50 fs (1 MHz-40 MHz) and up to 717.5 MHz in MultiSynth Mode with 150 fs (12 kHz-20 MHz). It includes DCO mode with 0.001 ppb step control, glitchless frequency switching, and in-circuit programming via I²C or SPI using non-volatile OTP memory. The core operates at 1.8 V, with output supplies supporting 3.3 V, 2.5 V, or 1.8 V. It is Pb-free and RoHS-6 compliant.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5342H-D07846-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5342H-D07846-GM
Jitter Attenuators SI5342H-D07846-GM
The Si5342H uses an External reference and is a 2 input 2 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5342H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5342H can be quickly and easily configured using ClockBuilder Pro software.

The Si5342H uses an External reference and is a 2 input 2 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5342H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5342H can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5342H-D07846-GM
Product Name Jitter Attenuators
Frequency 1.00E-7 to 2.75 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D13820-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details