Skyworks Solutions, Inc. Jitter Attenuators SI5342A-D13820-GM

Description
The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5342A is a 4-input, 2-output jitter attenuator and clock multiplier designed for applications requiring ultra-low jitter performance. It supports differential input frequencies from 8 kHz to 750 MHz and LVCMOS inputs from 8 kHz to 250 MHz, generating output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS. The device delivers 90 fs rms jitter performance and is fully programmable via I2C or SPI with non-volatile memory. It meets ITU-T G.8262 EEC Option 1 and 2 (SyncE) standards and supports free-run, holdover, and hitless switching modes. The device is housed in a 44-QFN package measuring 7×7 mm and operates from -40 to +85 °C with a 1.8 V core supply and 3.3 V output supply options.

Datasheet Summary
Powered by GS/AI

The Si5342A is a 4-input, 2-output jitter attenuator and clock multiplier designed for applications requiring ultra-low jitter performance. It supports differential input frequencies from 8 kHz to 750 MHz and LVCMOS inputs from 8 kHz to 250 MHz, generating output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS. The device delivers 90 fs rms jitter performance and is fully programmable via I2C or SPI with non-volatile memory. It meets ITU-T G.8262 EEC Option 1 and 2 (SyncE) standards and supports free-run, holdover, and hitless switching modes. The device is housed in a 44-QFN package measuring 7×7 mm and operates from -40 to +85 °C with a 1.8 V core supply and 3.3 V output supply options.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5342A-D13820-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5342A-D13820-GM
Jitter Attenuators SI5342A-D13820-GM
The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.

The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5342A-D13820-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 1.03 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D12463-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details