Infineon Technologies AG RF Amplifiers - TDA6192T TDA6192T

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052230-TDA6192T Packaging: Reel - TR Frequency: 30MHz to 65MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052230-TDA6192T Packaging: Reel - TR Frequency: 30MHz to 65MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TDA6192T
052230-TDA6192T
RF Amplifiers - TDA6192T 052230-TDA6192T
Manufacturer: Infineon Technologies Win Source Part Number: 052230-TDA6192T Packaging: Reel - TR Frequency: 30MHz to 65MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052230-TDA6192T
Packaging: Reel - TR
Frequency: 30MHz to 65MHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 052230-TDA6192T
Product Name RF Amplifiers - TDA6192T
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10220PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details