Marki Microwave LLC APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier APM-7098SM

Description
The APM-7098SM is a broadband low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 20 GHz or of an H or L-diode mixer from 100 MHz to 30 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7098SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.
Request a Quote Datasheet
Description
The APM-7098SM is a broadband low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 20 GHz or of an H or L-diode mixer from 100 MHz to 30 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7098SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Morgan Hill, CA, United States
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier
APM-7098SM
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier APM-7098SM
The APM-7098SM is a broadband low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 20 GHz or of an H or L-diode mixer from 100 MHz to 30 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7098SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.

The APM-7098SM is a broadband low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to provide enough power to drive the LO port of an S-diode mixer from 100 MHz to 20 GHz or of an H or L-diode mixer from 100 MHz to 30 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7098SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-7098SM
Product Name APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier
Frequency Range 100 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details