Skyworks Solutions, Inc. 2.4 GHz WLAN Switch/LNA Front End SE2600S

Description
Please note: this product is being discontinued and is not recommended for new designs.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz WLAN Switch/LNA Front End
SE2600S
2.4 GHz WLAN Switch/LNA Front End SE2600S
Please note: this product is being discontinued and is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2600S
Product Name 2.4 GHz WLAN Switch/LNA Front End
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Si8920AD-IS Isolated Amplifier - Si8920AD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
2.4 GHz Power Amplifier with Power Detector - SE2528L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details