Skyworks Solutions, Inc. RF Amplifiers SKY65404-21

Description
RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1301-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1301-2-ND
RF Amplifiers 863-1301-2-ND
RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65404-21
042643-SKY65404-21
RF Amplifiers - SKY65404-21 042643-SKY65404-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 042643-SKY65404-21 Packaging: Reel - TR Frequency: 4.9GHz to 5.9GHz Gain: 13dB Noise Figure: 1dB RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Active Case / Package: 6-QFN (1.5x1.5) Supply Voltage - Operating: 2.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 042643-SKY65404-21
Packaging: Reel - TR
Frequency: 4.9GHz to 5.9GHz
Gain: 13dB
Noise Figure: 1dB
RF Type: 802.11/WiFi, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-QFN (1.5x1.5)
Supply Voltage - Operating: 2.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65404-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65404-21
RF and Wireless - RF Amplifiers SKY65404-21
IC AMP 802.11 4.9GHZ-5.9GHZ 6QFN

IC AMP 802.11 4.9GHZ-5.9GHZ 6QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1301-2-ND 042643-SKY65404-21 SKY65404-21
Product Name RF Amplifiers RF Amplifiers - SKY65404-21 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN RF Microwave
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz 4900 to 5900 MHz
Minimum Gain 13 dB 13 dB ? to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Isolated Analog Amplifier - Si8921BB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω - ZHL-1A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 2 to 500 MHz
View Details