Skyworks Solutions, Inc. RF Amplifiers - ALT6702RM45Q7 ALT6702RM45Q7

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 176491-ALT6702RM45Q7 Family Name: ALT6702 Categories: RF/IF and RFID Status: Obsolete Alternative Parts (Cross-Reference): ALT6702RM45P9; Introduction Date: March 19, 2012 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 176491-ALT6702RM45Q7 Family Name: ALT6702 Categories: RF/IF and RFID Status: Obsolete Alternative Parts (Cross-Reference): ALT6702RM45P9; Introduction Date: March 19, 2012 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALT6702RM45Q7
176491-ALT6702RM45Q7
RF Amplifiers - ALT6702RM45Q7 176491-ALT6702RM45Q7
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 176491-ALT6702RM45Q7 Family Name: ALT6702 Categories: RF/IF and RFID Status: Obsolete Alternative Parts (Cross-Reference): ALT6702RM45P9; Introduction Date: March 19, 2012 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 176491-ALT6702RM45Q7
Family Name: ALT6702
Categories: RF/IF and RFID
Status: Obsolete
Alternative Parts (Cross-Reference): ALT6702RM45P9;
Introduction Date: March 19, 2012
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ALT6702RM45Q7
RF and Wireless - RF Amplifiers ALT6702RM45Q7
IC RF AMP CELLULAR SMD

IC RF AMP CELLULAR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 176491-ALT6702RM45Q7 ALT6702RM45Q7
Product Name RF Amplifiers - ALT6702RM45Q7 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-23HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers