The PHA-1H+ is a broadband monolithic amplifier for 50Ω systems from 0.05 to 6 GHz, designed for low phase noise and high dynamic range applications. It is packaged in a SOT-89 (DF782) case with an exposed paddle for thermal performance. The device offers +22.6 dBm typical output power at 2 GHz, +40.4 dBm typical output IP3 at 2.4 GHz, and a noise figure of 2.2 dB at 2 GHz when operated at +5 V. Input and output return loss exceeds 10 dB up to 4 GHz without external matching. Additive phase noise is -164 dBc/Hz at 10 kHz offset. It operates from +4 to +5.2 V, draws 132 mA typical current, and sustains a junction temperature up to 135°C at a 105°C lead temperature. The part meets ESD Class 1B (HBM) and MSL1 moisture sensitivity ratings.
PHA-1H+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-1H+, unlike competitive models, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Manufacturer: Mini-Circuits
Win Source Part Number: 833735-PHA-1H+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89
IC RF AMP CATV 50MHZ-6GHZ SOT89
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-1H+ | 833735-PHA-1H+ | 3157-PHA-1H+DKR-ND | PHA-1H+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Low Phase Noise Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - PHA-1H+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; TO-243AA | ||
| Nominal Impedance | 50 |