Skyworks Solutions, Inc. 1218 MHz CATV MMIC Power Doubler ACA1216

Description
1.2 GHz CATV Line Amplifier MMIC
Request a Quote
Description
1.2 GHz CATV Line Amplifier MMIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Irvine, CA, United States
1218 MHz CATV MMIC Power Doubler
ACA1216
1218 MHz CATV MMIC Power Doubler ACA1216
1.2 GHz CATV Line Amplifier MMIC

1.2 GHz CATV Line Amplifier MMIC

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA1216
Product Name 1218 MHz CATV MMIC Power Doubler
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5950 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
4 suppliers
5 GHz, 26dBm Power Amplifier with Power Detector - SE5004L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers