Skyworks Solutions, Inc. Sky5® 5G NR n77/78 Diversity Receive Module SKY53761-11

Description
5GNR UHB LFEM (N77/78/79) 5GNR UHB LFEM (N77/78)
Request a Quote
Description
5GNR UHB LFEM (N77/78/79) 5GNR UHB LFEM (N77/78)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® 5G NR n77/78 Diversity Receive Module - SKY53761-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® 5G NR n77/78 Diversity Receive Module
SKY53761-11
Sky5® 5G NR n77/78 Diversity Receive Module SKY53761-11
5GNR UHB LFEM (N77/78/79) 5GNR UHB LFEM (N77/78)

5GNR UHB LFEM (N77/78/79) 5GNR UHB LFEM (N77/78)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY53761-11
Product Name Sky5® 5G NR n77/78 Diversity Receive Module
Package Type Surface Mount; MCM, 21-lead
Unlock Full Specs
to access all available technical data

Similar Products

50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details
750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details
5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module - SKY5A2105 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5855 to 5925 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
MB/HB Diversity Receive LNA Module - SKY13750-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1805 to 2690 MHz
Package Type Surface Mount; MCM, 24-pad
View Details