Skyworks Solutions, Inc. SKY5® 5G NR UHB Diversity Receive Module SKY53728-21

Description
5G NR UHB Diversity Receive Module
Request a Quote
Description
5G NR UHB Diversity Receive Module
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKY5® 5G NR UHB Diversity Receive Module - SKY53728-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
SKY5® 5G NR UHB Diversity Receive Module
SKY53728-21
SKY5® 5G NR UHB Diversity Receive Module SKY53728-21
5G NR UHB Diversity Receive Module

5G NR UHB Diversity Receive Module

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY53728-21
Product Name SKY5® 5G NR UHB Diversity Receive Module
Package Type Surface Mount; MCM, 21-lead
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
RF Amplifiers - AWB7125P8 - 752004-AWB7125P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 31 dB
View Details
3 suppliers
3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details
Specs
Applications RF Microwave
View Details