Skyworks Solutions, Inc. Attenuators AA264-87LF

Description
"RF Attenuators 2dB ~ 30dB 500MHz ~ 2GHz 50 Ohms 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 2dB ~ 30dB 500MHz ~ 2GHz 50 Ohms 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 863-1235-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1235-2-ND
Attenuators 863-1235-2-ND
"RF Attenuators 2dB ~ 30dB 500MHz ~ 2GHz 50 Ohms 16-TSSOP (0.173"", 4.40mm Width)"

"RF Attenuators 2dB ~ 30dB 500MHz ~ 2GHz 50 Ohms 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - AA264-87LF
114246-AA264-87LF
Attenuators - AA264-87LF 114246-AA264-87LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 114246-AA264-87LF Tolerance: ±5% Impedance: 50 Ohm Frequency Range: 500MHz to 2GHz Attenuation Value: 2dB to 30dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-TSSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 114246-AA264-87LF
Tolerance: ±5%
Impedance: 50 Ohm
Frequency Range: 500MHz to 2GHz
Attenuation Value: 2dB to 30dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-AA264-87LF
50OHM Attenuator 852-AA264-87LF
RF ATTEN 2DB-30DB 50OHM 16TSSOP Product overview: AA264-87LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA264-87LF can be used for catalog matching and distributor lookup.

RF ATTEN 2DB-30DB 50OHM 16TSSOP Product overview: AA264-87LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA264-87LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - AA264-87LF - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AA264-87LF
Attenuator - Digitally Controlled AA264-87LF
GaAs IC 4 Bit Digital Attenuator 2 dB LSB Positive Control 0.5–2 GHz

GaAs IC 4 Bit Digital Attenuator 2 dB LSB Positive Control 0.5–2 GHz

Supplier's Site
Attenuators - AA264-87LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AA264-87LF
Attenuators AA264-87LF
RF Attenuators 2dB ~ 30dB 500 MHz ~ 2 GHz 50 Ohms 16-TSSOP (0.173", 4.40mm Width)

RF Attenuators 2dB ~ 30dB 500 MHz ~ 2 GHz 50 Ohms 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 863-1235-2-ND 114246-AA264-87LF 852-AA264-87LF AA264-87LF AA264-87LF
Product Name Attenuators Attenuators - AA264-87LF 50OHM Attenuator Attenuator - Digitally Controlled Attenuators
Attenuation 2 to 30 dB 2 to 30 dB
Package Type "16-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) TSSOP 16-TSSOP (0.173\", 4.40mm Width)
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details