SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AI-1C3-33E133.300000

Description
Win Source Part Number: 1314781-SIT9120AI-1C 3-33E133.300000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 133.3 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1314781-SIT9120AI-1C 3-33E133.300000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 133.3 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1314781-SIT9120AI-1C3-33E133.300000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314781-SIT9120AI-1C3-33E133.300000
Crystals, Oscillators, Resonators - Oscillators 1314781-SIT9120AI-1C3-33E133.300000
Win Source Part Number: 1314781-SIT9120AI-1C 3-33E133.300000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 133.3 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314781-SIT9120AI-1C3-33E133.300000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 133.3 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 69mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT9120AI-1C3-33E133.300000-ND - DigiKey
Thief River Falls, MN, United States
133.3MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

133.3MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1314781-SIT9120AI-1C3-33E133.300000 1473-SIT9120AI-1C3-33E133.300000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

LVCMOS Oscillators - SIT8008BI-32-33E-100.000000 - SiTime Corporation
Specs
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Frequency Stability 25 ppm
View Details
3 suppliers
Through Hole Oscillators - ECS-100AX-500 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABA100M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SMT / T&R / ESD-P - ROS-4415-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details