ECS Inc. International Through Hole Oscillators ECS-100AX-500

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-100AX-500 is a TTL-compatible clock oscillator in a metal package with a case ground at pin #7, designed for timing applications requiring stable clock signals. It operates at a frequency of 50.000 MHz with a supply voltage of 5.0 VDC, and meets the ECS-100X series specification for ±100 ppm frequency stability across an operating temperature range of 0 to +70 °C and storage temperature range of -55 to +125 °C. The oscillator supports a 10 TTL output load, with a rise time of 5 ns and fall time of 5 ns, and draws a maximum input current of 70 mA. The package is RoHS compliant and features an industry-standard footprint with pin #1 as NC, pin #7 as case ground, pin #8 as output, and pin #14 as +5 V DC.

Datasheet Summary
Powered by GS/AI

The ECS-100AX-500 is a TTL-compatible clock oscillator in a metal package with a case ground at pin #7, designed for timing applications requiring stable clock signals. It operates at a frequency of 50.000 MHz with a supply voltage of 5.0 VDC, and meets the ECS-100X series specification for ±100 ppm frequency stability across an operating temperature range of 0 to +70 °C and storage temperature range of -55 to +125 °C. The oscillator supports a 10 TTL output load, with a rise time of 5 ns and fall time of 5 ns, and draws a maximum input current of 70 mA. The package is RoHS compliant and features an industry-standard footprint with pin #1 as NC, pin #7 as case ground, pin #8 as output, and pin #14 as +5 V DC.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-100AX-500 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-100AX-500
Through Hole Oscillators ECS-100AX-500
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X951-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X951-ND
Oscillators X951-ND
50MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

50MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-100AX-500 X951-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-092.1 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECOC-2522-38.400-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-100.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers