The ROS-4415-119R+ is a voltage-controlled oscillator designed for WiMAX applications, operating from 4214 to 4415 MHz with a 50Ω output impedance. It is housed in a metal surface-mount case measuring 0.500" x 0.500" x 0.180". The device exhibits low phase noise of -95 dBc/Hz at a 10 kHz offset, harmonic suppression of -27 dBc typ., frequency pulling of 2.5 MHz typ., and pushing of 4.5 MHz/V typ. Tuning sensitivity is linear with a ratio of 1.1:1 typ. It operates from a 5 V supply, drawing 45 mA max., and is rated for temperatures from -55°C to 85°C. The part is RoHS compliant and aqueous washable.
VCO / SMT / T&R / ESD-P
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-4415-119R+ |
| Product Name | VCO / SMT / T&R / ESD-P |
| Oscillator Type | VCO |