SiTime Corporation LVCMOS Oscillators SIT8008BI-32-33E-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating from -40°C to 85°C. It features LVCMOS/HCMOS-compatible output, standby mode with low current consumption, and a 5 ms startup time. Available in industry-standard packages including 3.2 x 2.5 mm, it supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating from -40°C to 85°C. It features LVCMOS/HCMOS-compatible output, standby mode with low current consumption, and a 5 ms startup time. Available in industry-standard packages including 3.2 x 2.5 mm, it supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BI-32-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366511-SIT8008BI-32-33E-100.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366511-SIT8008BI-32-33E-100.000000
Crystals, Oscillators, Resonators - Oscillators 1366511-SIT8008BI-32-33E-100.000000
Win Source Part Number: 1366511-SIT8008BI-32 -33E-100.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8008B Package: Strip Product Status: Active Frequency: 100 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 4.2mA

Win Source Part Number: 1366511-SIT8008BI-32-33E-100.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT8008B
Package: Strip
Product Status: Active
Frequency: 100 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Disable) (Max): 4.2mA

Buy Now Datasheet
Oscillators - 1473-SIT8008BI-32-33E-100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation Win Source Electronics DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number SIT8008BI-32-33E-100.000000 1366511-SIT8008BI-32-33E-100.000000 1473-SIT8008BI-32-33E-100.000000-ND
Product Name LVCMOS Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Package / Form Factor 5.0x3.2 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 100 MHz 100 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT5156AICFK-33N0-26.000000-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details