26MHz TCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
Win Source Part Number: 1354946-SIT5156AICFK
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: TCXO
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT5156, Elite Platform™
Package: Strip
Product Status: Active
Frequency: 26 MHz
Package / Case: 10-SMD, No Lead
Base Product Number: SIT5156
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.042" (1.06mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V
Current - Supply (Max): 53mA
Base Resonator: MEMS
Output: Clipped Sine Wave
Frequency Stability: ±500ppb
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1473-SIT5156AICFK-33N0-26.000000-ND | 1354946-SIT5156AICFK-33N0-26.000000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO |
| Package / Form Factor | Surface Mount; 10-SMD, No Lead | 10-SMD, No Lead |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |