Shimadzu Scientific Instruments, Inc. Differential Scanning Calorimeters DSC-60 Plus

Description
High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector. Included in the DSC-60 Plus series: DSC-60 Plus standard model DSC-60A Plus model with a 24 sample built-in autosampler Features High-Sensitivity Measurements with a Wide Calorimetric Measurement Range The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized. Automated Measurement Improves Efficiency With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities. Sub-Ambient Measurements Using Standard Cooling Chamber The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS. Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11 Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11. Sample Pans for a Wide Range of Applications To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.
Description
High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector. Included in the DSC-60 Plus series: DSC-60 Plus standard model DSC-60A Plus model with a 24 sample built-in autosampler Features High-Sensitivity Measurements with a Wide Calorimetric Measurement Range The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized. Automated Measurement Improves Efficiency With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities. Sub-Ambient Measurements Using Standard Cooling Chamber The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS. Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11 Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11. Sample Pans for a Wide Range of Applications To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.

Suppliers

Company
Product
Description
Supplier Links
Differential Scanning Calorimeters - DSC-60 Plus - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Differential Scanning Calorimeters
DSC-60 Plus
Differential Scanning Calorimeters DSC-60 Plus
High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector. Included in the DSC-60 Plus series: DSC-60 Plus standard model DSC-60A Plus model with a 24 sample built-in autosampler Features High-Sensitivity Measurements with a Wide Calorimetric Measurement Range The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized. Automated Measurement Improves Efficiency With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities. Sub-Ambient Measurements Using Standard Cooling Chamber The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS. Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11 Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11. Sample Pans for a Wide Range of Applications To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.

High-Performance Differential Scanning Calorimetry Measurements

Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector.

Included in the DSC-60 Plus series:

  • DSC-60 Plus standard model
  • DSC-60A Plus model with a 24 sample built-in autosampler

Features

High-Sensitivity Measurements with a Wide Calorimetric Measurement Range

The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized.

Automated Measurement Improves Efficiency

With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities.

Sub-Ambient Measurements Using Standard Cooling Chamber

The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available.

PC Controlled TA-60WS Thermal Analysis Workstation

The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS.

Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11

Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11.

Sample Pans for a Wide Range of Applications

To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number DSC-60 Plus
Product Name Differential Scanning Calorimeters
Calorimeter Type Differential Scanning Calorimeter; Heat-flux Differential Scanning
Properties Measured Temperature
Features Cooling; Programmable Heating; Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Thermomechanical Analyzer - TMA-60H - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Displacement +-5mm, w/ load of 5N
Features Cooling (optional feature); Programmable Heating; Temperature Control
View Details
Differential Scanning Calorimeter - DSC 8230/8270 - Rigaku Corporation
Specs
Calorimeter Type Differential Scanning Calorimeter
Calorimeter Performance Specs Heat Gain/Loss
Features Cooling; Temperature Control
View Details
Accelerating Rate Calorimeter - ARC® 254 -  - NETZSCH-Gerätebau GmbH
Specs
Calorimeter Type Accelerating Rate Calorimeter
Display None
Temperature Range 20 to 650 C (68 to 1202 F)
View Details
Thermal Constants Analyser - TPS 2500 S - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details