Shimadzu Scientific Instruments, Inc. Thermomechanical Analyzer TMA-60H

Description
The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.
Description
The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Suppliers

Company
Product
Description
Supplier Links
Thermomechanical Analyzer - TMA-60H - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Thermomechanical Analyzer
TMA-60H
Thermomechanical Analyzer TMA-60H
The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number TMA-60H
Product Name Thermomechanical Analyzer
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Displacement +-5mm, w/ load of 5N
Features Cooling (optional feature); Programmable Heating; Temperature Control
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Differential Scanning Calorimeters with Auto-Cooling - DSC-60A Plus - Shimadzu Scientific Instruments, Inc.
Specs
Calorimeter Type Differential Scanning Calorimeter; Heat-flux Differential Scanning
Properties Measured Temperature
Features Cooling; Programmable Heating; Temperature Control
View Details
Thermomechanical Analyzer - TMA 8310 - Rigaku Corporation
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Differential Expansion
Features Temperature Control
View Details
Absolute Determination of the Thermal Conductivity of Ceramic Materials in Accordance with ISO 8894-1 and ISO 8894-2 - Thermal Conductivity Tester: TCT 426 -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity of Ceramic Materials
Features Temperature Control
View Details
Heavy-duty Thermal Constants Analyser - TPS 1500 - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details