NETZSCH-Gerätebau GmbH Accelerating Rate Calorimeter - ARC® 254

Description
More reliable data and a wider range of application due to the fastest tracking rate up to 200 K/min Patented VariPhi® technology can realize low phi test even with a small and safe sample size. Effective detection of both exothermic and endothermic transitions and sample Cp can be achieved by the versatile operating modes on ARC® 254 Controlled by the same powerful Proteus® software which user can use to operate all other NETZSCH thermal analysis instruments in the lab. The Accelerating Rate Calorimeter 254 (ARC® 254) provides adiabatic calorimetry data in a safe, controlled laboratory environment. This information helps provide a sound understanding of the fundamental physical processes involved. From this understanding, various safe operating systems and procedures can be developed to mitigate the hazards posed by a reactive system. The Accelerating Rate Calorimeter 254 (ARC® 254) simultaneously measures temperature and pressure. The sealed pressure system also allows the user to evaluate the effect of different gas atmospheres on the thermal stability of the system. Gaseous reaction products may be analyzed at the end of an experiment to help identify and understand the reaction mechanisms involved. The Accelerating Rate Calorimeter 254 (ARC® 254) is designed to model the course of a large-scale reaction on a small scale. A test material is externally heated in a fixed volume until exothermic activity is detected. Keeping that sample in an adiabatic environment where no energy is lost, the calorimeter then measures and records the sample temperature and pressure. A single experiment provides data for use in the following: Thermal Hazard Evaluation Pressure Hazard Evaluation Thermokinetic Analysis User safety is a key objective in the design of model 254. The user is protected by a series of safety systems that are completely independent of the control system. These safety systems work to protect the user in the event that the primary control system fails. Fully computer-controlled and highly automated, the Accelerating Rate Calorimeter (ARC® 254) features a graphical interface that is easy to learn and use. The system is totally integrated into clean, modern designs in which all routinely used equipment is easily accessible.
Description
More reliable data and a wider range of application due to the fastest tracking rate up to 200 K/min Patented VariPhi® technology can realize low phi test even with a small and safe sample size. Effective detection of both exothermic and endothermic transitions and sample Cp can be achieved by the versatile operating modes on ARC® 254 Controlled by the same powerful Proteus® software which user can use to operate all other NETZSCH thermal analysis instruments in the lab. The Accelerating Rate Calorimeter 254 (ARC® 254) provides adiabatic calorimetry data in a safe, controlled laboratory environment. This information helps provide a sound understanding of the fundamental physical processes involved. From this understanding, various safe operating systems and procedures can be developed to mitigate the hazards posed by a reactive system. The Accelerating Rate Calorimeter 254 (ARC® 254) simultaneously measures temperature and pressure. The sealed pressure system also allows the user to evaluate the effect of different gas atmospheres on the thermal stability of the system. Gaseous reaction products may be analyzed at the end of an experiment to help identify and understand the reaction mechanisms involved. The Accelerating Rate Calorimeter 254 (ARC® 254) is designed to model the course of a large-scale reaction on a small scale. A test material is externally heated in a fixed volume until exothermic activity is detected. Keeping that sample in an adiabatic environment where no energy is lost, the calorimeter then measures and records the sample temperature and pressure. A single experiment provides data for use in the following: Thermal Hazard Evaluation Pressure Hazard Evaluation Thermokinetic Analysis User safety is a key objective in the design of model 254. The user is protected by a series of safety systems that are completely independent of the control system. These safety systems work to protect the user in the event that the primary control system fails. Fully computer-controlled and highly automated, the Accelerating Rate Calorimeter (ARC® 254) features a graphical interface that is easy to learn and use. The system is totally integrated into clean, modern designs in which all routinely used equipment is easily accessible.

Suppliers

Company
Product
Description
Supplier Links
Accelerating Rate Calorimeter - ARC® 254 -  - NETZSCH-Gerätebau GmbH
Selb, Germany
Accelerating Rate Calorimeter - ARC® 254
Accelerating Rate Calorimeter - ARC® 254
More reliable data and a wider range of application due to the fastest tracking rate up to 200 K/min Patented VariPhi® technology can realize low phi test even with a small and safe sample size. Effective detection of both exothermic and endothermic transitions and sample Cp can be achieved by the versatile operating modes on ARC® 254 Controlled by the same powerful Proteus® software which user can use to operate all other NETZSCH thermal analysis instruments in the lab. The Accelerating Rate Calorimeter 254 (ARC® 254) provides adiabatic calorimetry data in a safe, controlled laboratory environment. This information helps provide a sound understanding of the fundamental physical processes involved. From this understanding, various safe operating systems and procedures can be developed to mitigate the hazards posed by a reactive system. The Accelerating Rate Calorimeter 254 (ARC® 254) simultaneously measures temperature and pressure. The sealed pressure system also allows the user to evaluate the effect of different gas atmospheres on the thermal stability of the system. Gaseous reaction products may be analyzed at the end of an experiment to help identify and understand the reaction mechanisms involved. The Accelerating Rate Calorimeter 254 (ARC® 254) is designed to model the course of a large-scale reaction on a small scale. A test material is externally heated in a fixed volume until exothermic activity is detected. Keeping that sample in an adiabatic environment where no energy is lost, the calorimeter then measures and records the sample temperature and pressure. A single experiment provides data for use in the following: Thermal Hazard Evaluation Pressure Hazard Evaluation Thermokinetic Analysis User safety is a key objective in the design of model 254. The user is protected by a series of safety systems that are completely independent of the control system. These safety systems work to protect the user in the event that the primary control system fails. Fully computer-controlled and highly automated, the Accelerating Rate Calorimeter (ARC® 254) features a graphical interface that is easy to learn and use. The system is totally integrated into clean, modern designs in which all routinely used equipment is easily accessible.
  • More reliable data and a wider range of application due to the fastest tracking rate up to 200 K/min
  • Patented VariPhi® technology can realize low phi test even with a small and safe sample size. Effective detection of both exothermic and endothermic transitions and sample Cp can be achieved by the versatile operating modes on ARC® 254
  • Controlled by the same powerful Proteus® software which user can use to operate all other NETZSCH thermal analysis instruments in the lab.

The Accelerating Rate Calorimeter 254 (ARC® 254) provides adiabatic calorimetry data in a safe, controlled laboratory environment. This information helps provide a sound understanding of the fundamental physical processes involved. From this understanding, various safe operating systems and procedures can be developed to mitigate the hazards posed by a reactive system.
The Accelerating Rate Calorimeter 254 (ARC® 254) simultaneously measures temperature and pressure. The sealed pressure system also allows the user to evaluate the effect of different gas atmospheres on the thermal stability of the system.
Gaseous reaction products may be analyzed at the end of an experiment to help identify and understand the reaction mechanisms involved.
The Accelerating Rate Calorimeter 254 (ARC® 254) is designed to model the course of a large-scale reaction on a small scale. A test material is externally heated in a fixed volume until exothermic activity is detected. Keeping that sample in an adiabatic environment where no energy is lost, the calorimeter then measures and records the sample temperature and pressure.
A single experiment provides data for use in the following:

  • Thermal Hazard Evaluation
  • Pressure Hazard Evaluation
  • Thermokinetic Analysis

User safety is a key objective in the design of model 254. The user is protected by a series of safety systems that are completely independent of the control system. These safety systems work to protect the user in the event that the primary control system fails. Fully computer-controlled and highly automated, the Accelerating Rate Calorimeter (ARC® 254) features a graphical interface that is easy to learn and use.
The system is totally integrated into clean, modern designs in which all routinely used equipment is easily accessible.

Supplier's Site

Technical Specifications

  NETZSCH-Gerätebau GmbH
Product Category Calorimeters and Thermal Analyzers
Product Name Accelerating Rate Calorimeter - ARC® 254
Calorimeter Type Accelerating Rate Calorimeter
Unlock Full Specs
to access all available technical data

Similar Products

Differential Scanning Calorimeters with Auto-Cooling - DSC-60A Plus - Shimadzu Scientific Instruments, Inc.
Specs
Calorimeter Type Differential Scanning Calorimeter; Heat-flux Differential Scanning
Properties Measured Temperature
Features Cooling; Programmable Heating; Temperature Control
View Details
Temperature Programmed Desorption Analyzer - TPD type V - Rigaku Corporation
Specs
Thermal Analyzer Type Temp. Programmed Desorption Analyzer
Thermal Analyzer Performance Specs Thermal Stability
Features Coupled with a Mass Spectrometer
View Details
The Premium DSC for All Requirements - Differential Scanning Calorimeter: DSC 204 F1 Phoenix® -  - NETZSCH-Gerätebau GmbH
Specs
Calorimeter Type Differential Scanning Calorimeter
Features Cooling; Temperature Control
Display None
View Details
Thermal Constants Analyser - TPS 2500 S - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details