Hot Disk AB Thermal Constants Analyser TPS 2500 S

Description
The Hot Disk TPS 2500 S is the flagship instrument in the system portfolio of Hot Disk AB. This general-purpose R&D instrument is designed for precision analysis of thermal transport properties - including thermal conductivity (0.005 to 1800 W/m/K), thermal diffusivity (0.1 to 1200 mm2/s) and specific heat capacity (up to 5 MJ/m3K). The TPS 2500 S covers an extensive range of materials of various geometries and dimensions, and meets ISO Standard 22007-2. The standardized TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with limited emphasis on sample preparation. The operative simplicity of the TPS 2500 S and the performance achieved when using optimally designed Hot Disk sensors, makes this system an ideal, trustworthy tool for tests of solids, liquids, powders, pastes and foams. The trademark high accuracy and precision also makes the instrument suitable for QC testing. The selection of software modules allows the TPS 2500 S to be used in many specialized applications, from basic testing of isotropic materials (Isotropic module) to measurements of rod-shaped specimens (One-dimensional module); thin films, coatings or adhesive layers (Thin Film module); high-conducting sheets or slabs (Slab module); extremely light and low-conducting materials (Low-density/Highly- insulating module); and anisotropic samples or layered structures (Anisotropic module) – all important applications in the electronics, automotive, aerospace, nuclear and chemical industries. Furthermore, with the unique feature of being able to probe thermal conductivity as a function of sample depth (Structural Probe module), the TPS 2500 S can e.g. be used to determine whether a sample is homogeneous or not. In addition to these applications the TPS 2500 S can also be employed for dedicated specific heat capacity testing of large (compared to conventional methods, e.g. DSC) solid samples, such as complex composites. The Hot Disk Thermal Analyser software for the TPS 2500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available. Key Features Sensors: The TPS 2500 S operates a wide variety of Hot Disk sensors. With sensor radius from 0.5 mm up to 30 mm the instrument is suitable for all kinds of materials and applications. Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use. Everything to get you started: The basic TPS 2500 S system includes everything to get you started making measurements, including installation and on-site training. The instrumentation includes: Hot Disk TPS 2500 S instrument; Isotropic, One-dimensional and Structural Probe software modules; a Sensor; Stainless Steel Verification Samples and Room-Temperature Sample Holder. Optional Software Modules: In addition to the standard ISOTROPIC, ONE-DIMENSIONAL and STRUCTURAL PROBE MODULES, optional software modules for SLAB, THIN FILM, ANISOTROPIC, SPECIFIC HEAT CAPACITY and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.
Description
The Hot Disk TPS 2500 S is the flagship instrument in the system portfolio of Hot Disk AB. This general-purpose R&D instrument is designed for precision analysis of thermal transport properties - including thermal conductivity (0.005 to 1800 W/m/K), thermal diffusivity (0.1 to 1200 mm2/s) and specific heat capacity (up to 5 MJ/m3K). The TPS 2500 S covers an extensive range of materials of various geometries and dimensions, and meets ISO Standard 22007-2. The standardized TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with limited emphasis on sample preparation. The operative simplicity of the TPS 2500 S and the performance achieved when using optimally designed Hot Disk sensors, makes this system an ideal, trustworthy tool for tests of solids, liquids, powders, pastes and foams. The trademark high accuracy and precision also makes the instrument suitable for QC testing. The selection of software modules allows the TPS 2500 S to be used in many specialized applications, from basic testing of isotropic materials (Isotropic module) to measurements of rod-shaped specimens (One-dimensional module); thin films, coatings or adhesive layers (Thin Film module); high-conducting sheets or slabs (Slab module); extremely light and low-conducting materials (Low-density/Highly- insulating module); and anisotropic samples or layered structures (Anisotropic module) – all important applications in the electronics, automotive, aerospace, nuclear and chemical industries. Furthermore, with the unique feature of being able to probe thermal conductivity as a function of sample depth (Structural Probe module), the TPS 2500 S can e.g. be used to determine whether a sample is homogeneous or not. In addition to these applications the TPS 2500 S can also be employed for dedicated specific heat capacity testing of large (compared to conventional methods, e.g. DSC) solid samples, such as complex composites. The Hot Disk Thermal Analyser software for the TPS 2500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available. Key Features Sensors: The TPS 2500 S operates a wide variety of Hot Disk sensors. With sensor radius from 0.5 mm up to 30 mm the instrument is suitable for all kinds of materials and applications. Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use. Everything to get you started: The basic TPS 2500 S system includes everything to get you started making measurements, including installation and on-site training. The instrumentation includes: Hot Disk TPS 2500 S instrument; Isotropic, One-dimensional and Structural Probe software modules; a Sensor; Stainless Steel Verification Samples and Room-Temperature Sample Holder. Optional Software Modules: In addition to the standard ISOTROPIC, ONE-DIMENSIONAL and STRUCTURAL PROBE MODULES, optional software modules for SLAB, THIN FILM, ANISOTROPIC, SPECIFIC HEAT CAPACITY and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.

Suppliers

Company
Product
Description
Supplier Links
Thermal Constants Analyser - TPS 2500 S - Hot Disk AB
Gothenburg, Sweden
Thermal Constants Analyser
TPS 2500 S
Thermal Constants Analyser TPS 2500 S
The Hot Disk TPS 2500 S is the flagship instrument in the system portfolio of Hot Disk AB. This general-purpose R&D instrument is designed for precision analysis of thermal transport properties - including thermal conductivity (0.005 to 1800 W/m/K), thermal diffusivity (0.1 to 1200 mm2/s) and specific heat capacity (up to 5 MJ/m3K). The TPS 2500 S covers an extensive range of materials of various geometries and dimensions, and meets ISO Standard 22007-2. The standardized TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with limited emphasis on sample preparation. The operative simplicity of the TPS 2500 S and the performance achieved when using optimally designed Hot Disk sensors, makes this system an ideal, trustworthy tool for tests of solids, liquids, powders, pastes and foams. The trademark high accuracy and precision also makes the instrument suitable for QC testing. The selection of software modules allows the TPS 2500 S to be used in many specialized applications, from basic testing of isotropic materials (Isotropic module) to measurements of rod-shaped specimens (One-dimensional module); thin films, coatings or adhesive layers (Thin Film module); high-conducting sheets or slabs (Slab module); extremely light and low-conducting materials (Low-density/Highly- insulating module); and anisotropic samples or layered structures (Anisotropic module) – all important applications in the electronics, automotive, aerospace, nuclear and chemical industries. Furthermore, with the unique feature of being able to probe thermal conductivity as a function of sample depth (Structural Probe module), the TPS 2500 S can e.g. be used to determine whether a sample is homogeneous or not. In addition to these applications the TPS 2500 S can also be employed for dedicated specific heat capacity testing of large (compared to conventional methods, e.g. DSC) solid samples, such as complex composites. The Hot Disk Thermal Analyser software for the TPS 2500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available. Key Features Sensors: The TPS 2500 S operates a wide variety of Hot Disk sensors. With sensor radius from 0.5 mm up to 30 mm the instrument is suitable for all kinds of materials and applications. Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use. Everything to get you started: The basic TPS 2500 S system includes everything to get you started making measurements, including installation and on-site training. The instrumentation includes: Hot Disk TPS 2500 S instrument; Isotropic, One-dimensional and Structural Probe software modules; a Sensor; Stainless Steel Verification Samples and Room-Temperature Sample Holder. Optional Software Modules: In addition to the standard ISOTROPIC, ONE-DIMENSIONAL and STRUCTURAL PROBE MODULES, optional software modules for SLAB, THIN FILM, ANISOTROPIC, SPECIFIC HEAT CAPACITY and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.

The Hot Disk TPS 2500 S is the flagship instrument in the system portfolio of Hot Disk AB. This general-purpose R&D instrument is designed for precision analysis of thermal transport properties - including thermal conductivity (0.005 to 1800 W/m/K), thermal diffusivity (0.1 to 1200 mm2/s) and specific heat capacity (up to 5 MJ/m3K). The TPS 2500 S covers an extensive range of materials of various geometries and dimensions, and meets ISO Standard 22007-2.

The standardized TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with limited emphasis on sample preparation. The operative simplicity of the TPS 2500 S and the performance achieved when using optimally designed Hot Disk sensors, makes this system an ideal, trustworthy tool for tests of solids, liquids, powders, pastes and foams. The trademark high accuracy and precision also makes the instrument suitable for QC testing.

The selection of software modules allows the TPS 2500 S to be used in many specialized applications, from basic testing of isotropic materials (Isotropic module) to measurements of rod-shaped specimens (One-dimensional module); thin films, coatings or adhesive layers (Thin Film module); high-conducting sheets or slabs (Slab module); extremely light and low-conducting materials (Low-density/Highly-insulating module); and anisotropic samples or layered structures (Anisotropic module) – all important applications in the electronics, automotive, aerospace, nuclear and chemical industries. Furthermore, with the unique feature of being able to probe thermal conductivity as a function of sample depth (Structural Probe module), the TPS 2500 S can e.g. be used to determine whether a sample is homogeneous or not. In addition to these applications the TPS 2500 S can also be employed for dedicated specific heat capacity testing of large (compared to conventional methods, e.g. DSC) solid samples, such as complex composites.

The Hot Disk Thermal Analyser software for the TPS 2500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available.

Key Features

Sensors: The TPS 2500 S operates a wide variety of Hot Disk sensors. With sensor radius from 0.5 mm up to 30 mm the instrument is suitable for all kinds of materials and applications.

Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controlled Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use.

Everything to get you started: The basic TPS 2500 S system includes everything to get you started making measurements, including installation and on-site training. The instrumentation includes: Hot Disk TPS 2500 S instrument; Isotropic, One-dimensional and Structural Probe software modules; a Sensor; Stainless Steel Verification Samples and Room-Temperature Sample Holder.

Optional Software Modules: In addition to the standard ISOTROPIC, ONE-DIMENSIONAL and STRUCTURAL PROBE MODULES, optional software modules for SLAB, THIN FILM, ANISOTROPIC, SPECIFIC HEAT CAPACITY and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.

Supplier's Site

Technical Specifications

  Hot Disk AB
Product Category Calorimeters and Thermal Analyzers
Product Number TPS 2500 S
Product Name Thermal Constants Analyser
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details
AgriPro Calibration Analyzer - Sinar 6095 - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Thermal Analyzer Type Calibration
Remote Interface Computer Interface
View Details
Compact and Versatile Thermal Constants Analyser - TPS 500 S - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details