Shenzhen Rion Technology Co., Ltd Angle Switch for Platform Level Control(Z-Axis Measurement) SCA131Z

Description
SCA131Z is a digital dual-axis tilt switch developed by RION company to the Z–Axis measurement application , level security alarm and platform level detection related industry application .In industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle. Users can set alarm angle value by themselves, it will output the switch signal when exceeds the safety angle value, will cut off the hydraulic system, also can drive the alarm to warn the worker to operate safely .This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, transformer, and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Z-axis tilt measurement RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input Highly anti-vibration performance>2000g IP67 protection class
Description
SCA131Z is a digital dual-axis tilt switch developed by RION company to the Z–Axis measurement application , level security alarm and platform level detection related industry application .In industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle. Users can set alarm angle value by themselves, it will output the switch signal when exceeds the safety angle value, will cut off the hydraulic system, also can drive the alarm to warn the worker to operate safely .This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, transformer, and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Z-axis tilt measurement RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input Highly anti-vibration performance>2000g IP67 protection class

Suppliers

Company
Product
Description
Supplier Links
Angle Switch for Platform Level Control(Z-Axis Measurement) - SCA131Z - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Angle Switch for Platform Level Control(Z-Axis Measurement)
SCA131Z
Angle Switch for Platform Level Control(Z-Axis Measurement) SCA131Z
SCA131Z is a digital dual-axis tilt switch developed by RION company to the Z–Axis measurement application , level security alarm and platform level detection related industry application .In industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle. Users can set alarm angle value by themselves, it will output the switch signal when exceeds the safety angle value, will cut off the hydraulic system, also can drive the alarm to warn the worker to operate safely .This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, transformer, and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Z-axis tilt measurement RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input Highly anti-vibration performance>2000g IP67 protection class

SCA131Z is a digital dual-axis tilt switch developed by RION company to the Z–Axis measurement application , level security alarm and platform level detection related industry application .In industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle.

Users can set alarm angle value by themselves, it will output the switch signal when exceeds the safety angle value, will cut off the hydraulic system, also can drive the alarm to warn the worker to operate safely .This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, transformer, and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability.

  • Z-axis tilt measurement
  • RS232 series output
  • Resolution : 0.01°
  • Wide temperature working: -40~+85℃
  • DC 9~36V wide voltage input
  • Highly anti-vibration performance>2000g
  • IP67 protection class
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Switches
Product Number SCA131Z
Product Name Angle Switch for Platform Level Control(Z-Axis Measurement)
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1P - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
Tilt Switch/Tilt Sensor Switch Indicator-Relay Output - HCA141A - Shenzhen Rion Technology Co., Ltd
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Number of Axes 2
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details